Hammond Manufacturing Company Inc. Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets HWMSD2432UBK

Description
Features Available in two (2) depths and four (4) heights. All sizes include either a vented 63% perforated front door or a smoked window front door. Includes one (1) pair of 10-32 threaded rack rails with support for additional optional rails (see accessory table). Starter pack of SCREW1032-50 screws. Center section features: Heavy-duty spring-hinge pin for easy installation and removal. Sides that include two (2) vents and a fan grill. Can be installed to swing from left to right or right to left. Rear section features: The side of the rear section includes 2.50” and 2.00” knockouts. The top and bottom of the rear section include 3.00", 2.00”, 1.38” and 1.12” knockouts. Generous cable management lances are located on the rear section as well as on mounting rails. Mounting points for outlet strips. Heavy-duty keyhole for wall mounting. Large opening in the rear for cable access. The front locking door and center section are keyed the same (optional key available). Specifications 14-gauge welded rear section; 16-gauge center section and doors. EIA-compliant adjustable depth mounting rails. Grounding lugs are located on top and bottom of the door, center and rear sections. UL Listed 2416 load rated for up to 350 lbs (158 kg). Static Load tested to 1,400 lbs (635 kg). NEW: Seismic rated up to 200 lbs (90.72 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2018, ASCE 7-16 and ASCE 7-10. Rugged sand-textured black powder paint reduces the look of fingerprints and marks. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Are you pole-mounting the HWM? We now offer rear-pan panels to fill the rear cutout. Videos Accessories Vertical Cable Tray Rack Panels Horizontal Hinged Cable Manager Horizontal Steel Finger Cable Manager Horizontal Lacing Strip Universal Rack Shelf Two Post Mounting Clamping Shelf Magnet Panel Cover Rack Unit Label Fan Kits Grounding & Bonding Mounting Hardware PDUs and Outlet Strips
Request a Quote
Description
Features Available in two (2) depths and four (4) heights. All sizes include either a vented 63% perforated front door or a smoked window front door. Includes one (1) pair of 10-32 threaded rack rails with support for additional optional rails (see accessory table). Starter pack of SCREW1032-50 screws. Center section features: Heavy-duty spring-hinge pin for easy installation and removal. Sides that include two (2) vents and a fan grill. Can be installed to swing from left to right or right to left. Rear section features: The side of the rear section includes 2.50” and 2.00” knockouts. The top and bottom of the rear section include 3.00", 2.00”, 1.38” and 1.12” knockouts. Generous cable management lances are located on the rear section as well as on mounting rails. Mounting points for outlet strips. Heavy-duty keyhole for wall mounting. Large opening in the rear for cable access. The front locking door and center section are keyed the same (optional key available). Specifications 14-gauge welded rear section; 16-gauge center section and doors. EIA-compliant adjustable depth mounting rails. Grounding lugs are located on top and bottom of the door, center and rear sections. UL Listed 2416 load rated for up to 350 lbs (158 kg). Static Load tested to 1,400 lbs (635 kg). NEW: Seismic rated up to 200 lbs (90.72 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2018, ASCE 7-16 and ASCE 7-10. Rugged sand-textured black powder paint reduces the look of fingerprints and marks. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Are you pole-mounting the HWM? We now offer rear-pan panels to fill the rear cutout. Videos Accessories Vertical Cable Tray Rack Panels Horizontal Hinged Cable Manager Horizontal Steel Finger Cable Manager Horizontal Lacing Strip Universal Rack Shelf Two Post Mounting Clamping Shelf Magnet Panel Cover Rack Unit Label Fan Kits Grounding & Bonding Mounting Hardware PDUs and Outlet Strips
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HWMSD2432UBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets
HWMSD2432UBK
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets HWMSD2432UBK
Features Available in two (2) depths and four (4) heights. All sizes include either a vented 63% perforated front door or a smoked window front door. Includes one (1) pair of 10-32 threaded rack rails with support for additional optional rails (see accessory table). Starter pack of SCREW1032-50 screws. Center section features: Heavy-duty spring-hinge pin for easy installation and removal. Sides that include two (2) vents and a fan grill. Can be installed to swing from left to right or right to left. Rear section features: The side of the rear section includes 2.50” and 2.00” knockouts. The top and bottom of the rear section include 3.00", 2.00”, 1.38” and 1.12” knockouts. Generous cable management lances are located on the rear section as well as on mounting rails. Mounting points for outlet strips. Heavy-duty keyhole for wall mounting. Large opening in the rear for cable access. The front locking door and center section are keyed the same (optional key available). Specifications 14-gauge welded rear section; 16-gauge center section and doors. EIA-compliant adjustable depth mounting rails. Grounding lugs are located on top and bottom of the door, center and rear sections. UL Listed 2416 load rated for up to 350 lbs (158 kg). Static Load tested to 1,400 lbs (635 kg). NEW: Seismic rated up to 200 lbs (90.72 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2018, ASCE 7-16 and ASCE 7-10. Rugged sand-textured black powder paint reduces the look of fingerprints and marks. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Are you pole-mounting the HWM? We now offer rear-pan panels to fill the rear cutout. Videos Accessories Vertical Cable Tray Rack Panels Horizontal Hinged Cable Manager Horizontal Steel Finger Cable Manager Horizontal Lacing Strip Universal Rack Shelf Two Post Mounting Clamping Shelf Magnet Panel Cover Rack Unit Label Fan Kits Grounding & Bonding Mounting Hardware PDUs and Outlet Strips

Features

  • Available in two (2) depths and four (4) heights.
  • All sizes include either a vented 63% perforated front door or a smoked window front door.
  • Includes one (1) pair of 10-32 threaded rack rails with support for additional optional rails (see accessory table).
    • Starter pack of SCREW1032-50 screws.
  • Center section features:
    • Heavy-duty spring-hinge pin for easy installation and removal.
    • Sides that include two (2) vents and a fan grill.
    • Can be installed to swing from left to right or right to left.
  • Rear section features:
    • The side of the rear section includes 2.50” and 2.00” knockouts.
    • The top and bottom of the rear section include 3.00", 2.00”, 1.38” and 1.12” knockouts.
    • Generous cable management lances are located on the rear section as well as on mounting rails.
    • Mounting points for outlet strips.
    • Heavy-duty keyhole for wall mounting.
    • Large opening in the rear for cable access.
  • The front locking door and center section are keyed the same (optional key available).

Specifications

  • 14-gauge welded rear section; 16-gauge center section and doors.
  • EIA-compliant adjustable depth mounting rails.
  • Grounding lugs are located on top and bottom of the door, center and rear sections.
  • UL Listed 2416 load rated for up to 350 lbs (158 kg). Static Load tested to 1,400 lbs (635 kg).
  • NEW: Seismic rated up to 200 lbs (90.72 kg) of dynamic load with an Ip factor of 1.5 in accordance with the IBC 2018, CBC 2019, NBC 2018, ASCE 7-16 and ASCE 7-10.
  • Rugged sand-textured black powder paint reduces the look of fingerprints and marks.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Are you pole-mounting the HWM? We now offer rear-pan panels to fill the rear cutout.

Videos

Accessories

  • Vertical Cable Tray
  • Rack Panels
  • Horizontal Hinged Cable Manager
  • Horizontal Steel Finger Cable Manager
  • Horizontal Lacing Strip
  • Universal Rack Shelf
  • Two Post Mounting Clamping Shelf
  • Magnet Panel Cover
  • Rack Unit Label
  • Fan Kits
  • Grounding & Bonding
  • Mounting Hardware
  • PDUs and Outlet Strips
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number HWMSD2432UBK
Product Name Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Racks - C2F197023CG1-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Material Steel
View Details
Racks - HM3226-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Material Steel
View Details
2 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - C4F247742BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 83.5 inch (2121 mm)
Width 24 inch (610 mm)
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers