Hammond Manufacturing Company Inc. Small Enclosures - Rack-Mounted Enclosures RM3U1913SBK

Description
Features Strong construction yet light weight using all aluminum components Suitable for desk top or rack mountable applications. Knockdown design ships un-assembled for easy handling and shipping protection. Strong construction using: extruded aluminum side panels 0.125" (3.2 mm) thick extruded aluminum front & rear panels 0.125" (3.2mm) thick flat aluminum top and bottom panels 0.064" (1.6 mm) thick Can be used with or without rack mounting brackets (one pair included) Front & rear panel are interchangeable. Enclosure is finished in rugged, textured, black powder coat. Includes top, bottom, sides, self adhesive rubber feet, rack mount brackets and all assembly hardware Pull handles & adjustable rear bracket rack mount kit (for deeper models) are not included with unit (see tables & accessories below). RoHS Compliant. Manufactured in North America. Looking for a Rack Mount Storage Drawer? Check out the RDRW Series. Videos Accessories Chassis Tilt Bail Mounting Hardware Rack Equipment Installation Tool
Request a Quote
Description
Features Strong construction yet light weight using all aluminum components Suitable for desk top or rack mountable applications. Knockdown design ships un-assembled for easy handling and shipping protection. Strong construction using: extruded aluminum side panels 0.125" (3.2 mm) thick extruded aluminum front & rear panels 0.125" (3.2mm) thick flat aluminum top and bottom panels 0.064" (1.6 mm) thick Can be used with or without rack mounting brackets (one pair included) Front & rear panel are interchangeable. Enclosure is finished in rugged, textured, black powder coat. Includes top, bottom, sides, self adhesive rubber feet, rack mount brackets and all assembly hardware Pull handles & adjustable rear bracket rack mount kit (for deeper models) are not included with unit (see tables & accessories below). RoHS Compliant. Manufactured in North America. Looking for a Rack Mount Storage Drawer? Check out the RDRW Series. Videos Accessories Chassis Tilt Bail Mounting Hardware Rack Equipment Installation Tool
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Small Enclosures - Rack-Mounted Enclosures - RM3U1913SBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Small Enclosures - Rack-Mounted Enclosures
RM3U1913SBK
Small Enclosures - Rack-Mounted Enclosures RM3U1913SBK
Features Strong construction yet light weight using all aluminum components Suitable for desk top or rack mountable applications. Knockdown design ships un-assembled for easy handling and shipping protection. Strong construction using: extruded aluminum side panels 0.125" (3.2 mm) thick extruded aluminum front & rear panels 0.125" (3.2mm) thick flat aluminum top and bottom panels 0.064" (1.6 mm) thick Can be used with or without rack mounting brackets (one pair included) Front & rear panel are interchangeable. Enclosure is finished in rugged, textured, black powder coat. Includes top, bottom, sides, self adhesive rubber feet, rack mount brackets and all assembly hardware Pull handles & adjustable rear bracket rack mount kit (for deeper models) are not included with unit (see tables & accessories below). RoHS Compliant. Manufactured in North America. Looking for a Rack Mount Storage Drawer? Check out the RDRW Series. Videos Accessories Chassis Tilt Bail Mounting Hardware Rack Equipment Installation Tool

Features

  • Strong construction yet light weight using all aluminum components
  • Suitable for desk top or rack mountable applications.
  • Knockdown design ships un-assembled for easy handling and shipping protection.
  • Strong construction using:
    • extruded aluminum side panels 0.125" (3.2 mm) thick
    • extruded aluminum front & rear panels 0.125" (3.2mm) thick
    • flat aluminum top and bottom panels 0.064" (1.6 mm) thick
  • Can be used with or without rack mounting brackets (one pair included)
  • Front & rear panel are interchangeable.
  • Enclosure is finished in rugged, textured, black powder coat.
  • Includes top, bottom, sides, self adhesive rubber feet, rack mount brackets and all assembly hardware
  • Pull handles & adjustable rear bracket rack mount kit (for deeper models) are not included with unit (see tables & accessories below).
  • RoHS Compliant.
  • Manufactured in North America.

Looking for a Rack Mount Storage Drawer? Check out the RDRW Series.

Videos

Accessories

  • Chassis Tilt Bail
  • Mounting Hardware
  • Rack Equipment Installation Tool
Supplier's Site
Enclosures, Boxes, & Cases - RM3U1913SBK - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures, Boxes, & Cases
RM3U1913SBK
Enclosures, Boxes, & Cases RM3U1913SBK
RM 3UX19X13 ENCLOSURE

RM 3UX19X13 ENCLOSURE

Buy Now
ENCLOSURE;SOLID ALUMINUM;RACK MOUNT/TABLE TOP;5.25X16.6X13 - 70165924 - Allied Electronics, Inc.
Fort Worth, TX, USA
ENCLOSURE;SOLID ALUMINUM;RACK MOUNT/TABLE TOP;5.25X16.6X13
70165924
ENCLOSURE;SOLID ALUMINUM;RACK MOUNT/TABLE TOP;5.25X16.6X13 70165924
Strong Construction Yet Light Weight Using All Aluminum Components Suitable for Desk Top or Rack Mount Shipped Knocked Down to Avoid Shipping Damage Extruded Aluminum Front, Rear and Side Panels (0.125" Thick). Flat Aluminum Top and Bottom Panels (0.064" Thick) Rugged Textured Black Powder Paint Finish Includes Top, Bottom Sides, Feet, Rack Mount Brackets and All Assembly Hardware

  • Strong Construction Yet Light Weight Using All Aluminum Components
  • Suitable for Desk Top or Rack Mount
  • Shipped Knocked Down to Avoid Shipping Damage
  • Extruded Aluminum Front, Rear and Side Panels (0.125" Thick). Flat Aluminum Top and Bottom Panels (0.064" Thick)
  • Rugged Textured Black Powder Paint Finish
  • Includes Top, Bottom Sides, Feet, Rack Mount Brackets and All Assembly Hardware
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RM3U1913SBK RM3U1913SBK 70165924
Product Name Small Enclosures - Rack-Mounted Enclosures Enclosures, Boxes, & Cases ENCLOSURE;SOLID ALUMINUM;RACK MOUNT/TABLE TOP;5.25X16.6X13
Type Electronic and Instrument Enclosures; Rack Enclosures Junction Box Electronic and Instrument Enclosures
Length 5.25 inch (133 mm) 5.25 inch (133 mm)
Width 16.6 inch (422 mm) 16.6 inch (422 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - Assembled - 1564BPBK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
Enclosures Accessories and Hardware - 1418BCS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2F194923BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 56.31 inch (1430 mm)
Width 23 inch (584 mm)
View Details
2 suppliers
Electrical - Aluminum - Junction Boxes - 1414N4ALK - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 12 inch (305 mm)
Width 10 inch (254 mm)
View Details
4 suppliers