Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets RCBS1901213LG1

Description
The RCBS has been the industry standard for desktop audio and test/measurement applications for over four decades. Fixed-depth rack rails recessed 0.375" at the front and rear are included in the completely welded frame. Features Constructed in 16-gauge welded steel. The fixed-depth mounting rails have EIA spaced classic round holes for clip-nut use. Includes a starter pack CLPKIT1032-10 clip nuts and rack screws. Includes side lifting handles and scuff-resistant raised rubber feet for easier repositioning. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. 600 lbs (272 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Rack Shelves PDUs and Outlet Strips Rack Panels 10-32 Mounting Screw and Clip Nut Combo-Pack
Request a Quote Datasheet
Description
The RCBS has been the industry standard for desktop audio and test/measurement applications for over four decades. Fixed-depth rack rails recessed 0.375" at the front and rear are included in the completely welded frame. Features Constructed in 16-gauge welded steel. The fixed-depth mounting rails have EIA spaced classic round holes for clip-nut use. Includes a starter pack CLPKIT1032-10 clip nuts and rack screws. Includes side lifting handles and scuff-resistant raised rubber feet for easier repositioning. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. 600 lbs (272 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Rack Shelves PDUs and Outlet Strips Rack Panels 10-32 Mounting Screw and Clip Nut Combo-Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - RCBS1901213LG1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets
RCBS1901213LG1
Rack Mounting Solutions - Server Racks and Cabinets RCBS1901213LG1
The RCBS has been the industry standard for desktop audio and test/measurement applications for over four decades. Fixed-depth rack rails recessed 0.375" at the front and rear are included in the completely welded frame. Features Constructed in 16-gauge welded steel. The fixed-depth mounting rails have EIA spaced classic round holes for clip-nut use. Includes a starter pack CLPKIT1032-10 clip nuts and rack screws. Includes side lifting handles and scuff-resistant raised rubber feet for easier repositioning. Finished in textured RAL9005 black or RAL 7035 light gray powder paint. 600 lbs (272 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Accessories Rack Shelves PDUs and Outlet Strips Rack Panels 10-32 Mounting Screw and Clip Nut Combo-Pack

The RCBS has been the industry standard for desktop audio and test/measurement applications for over four decades. Fixed-depth rack rails recessed 0.375" at the front and rear are included in the completely welded frame.

Features

  • Constructed in 16-gauge welded steel.
  • The fixed-depth mounting rails have EIA spaced classic round holes for clip-nut use.
    • Includes a starter pack CLPKIT1032-10 clip nuts and rack screws.
  • Includes side lifting handles and scuff-resistant raised rubber feet for easier repositioning.
  • Finished in textured RAL9005 black or RAL 7035 light gray powder paint.
  • 600 lbs (272 kg) load rating.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Accessories

  • Rack Shelves
  • PDUs and Outlet Strips
  • Rack Panels
  • 10-32 Mounting Screw and Clip Nut Combo-Pack
Supplier's Site
Racks - RCBS1901213LG1-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 13.000"" L x 21.000"" W x 14.250"" H (330.20mm x 533.40mm x 361.95mm) Gray"

"Metal, Steel Table Top Rack Cabinet Enclosed, Bottom, Sides, Top 13.000"" L x 21.000"" W x 14.250"" H (330.20mm x 533.40mm x 361.95mm) Gray"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RCBS1901213LG1
Racks & Rack Cabinets RCBS1901213LG1
Racks & Rack Cabinets Light Duty Rack 12.25", Light Grey

Racks & Rack Cabinets Light Duty Rack 12.25", Light Grey

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RCBS1901213LG1 RCBS1901213LG1-ND RCBS1901213LG1
Product Name Rack Mounting Solutions - Server Racks and Cabinets Racks Racks & Rack Cabinets
Type Rack Enclosures Rack Enclosures
Length 14.25 inch (362 mm)
Width 21 inch (533 mm) 21 inch (533 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Racks - HM683-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Material Steel
View Details
2 suppliers
Small Enclosures - General Purpose Metal - 1411RRU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 6 inch (152 mm)
View Details
4 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - CSP6331BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2F197031LG1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 77.31 inch (1964 mm)
Width 23 inch (584 mm)
View Details
2 suppliers