Hammond Manufacturing Company Inc. Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets RB-SW15

Description
Features: Double-hinged for easy rear access (body swings open to 120°). Constructed in light-duty 16-gauge steel. Includes two (2) pairs of EIA compliant square hole punched rails with 19” mounting. Starter pack of (25) M6 screws and cage nuts included. For 10-32 hardware, see our CAGKIT Series. Rails are adjustable. Includes one (1) locking lightly smoked tempered glass reversible front door (hinged on the right side as standard). Includes one (1) pair of locking removable side panels. The front and side of the frame include venting for airflow. Top, bottom and rear cable access. Provision for optional fans on the top panel. The middle body section is not reversible and hinges on the left side. Ships assembled - ready to install. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. Finished in black powder paint. Tested to 130 lbs (59 kg) of equipment load capacity. RoHS Compliant. Part of the Rack Basics® line of economy rack solutions. Accessories Horizontal Ring Cable Manager Horizontal Lacing Strip Cable Lacing Bar Universal Rack Shelf Fan Kits Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet
Description
Features: Double-hinged for easy rear access (body swings open to 120°). Constructed in light-duty 16-gauge steel. Includes two (2) pairs of EIA compliant square hole punched rails with 19” mounting. Starter pack of (25) M6 screws and cage nuts included. For 10-32 hardware, see our CAGKIT Series. Rails are adjustable. Includes one (1) locking lightly smoked tempered glass reversible front door (hinged on the right side as standard). Includes one (1) pair of locking removable side panels. The front and side of the frame include venting for airflow. Top, bottom and rear cable access. Provision for optional fans on the top panel. The middle body section is not reversible and hinges on the left side. Ships assembled - ready to install. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. Finished in black powder paint. Tested to 130 lbs (59 kg) of equipment load capacity. RoHS Compliant. Part of the Rack Basics® line of economy rack solutions. Accessories Horizontal Ring Cable Manager Horizontal Lacing Strip Cable Lacing Bar Universal Rack Shelf Fan Kits Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - RB-SW15 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets
RB-SW15
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets RB-SW15
Features: Double-hinged for easy rear access (body swings open to 120°). Constructed in light-duty 16-gauge steel. Includes two (2) pairs of EIA compliant square hole punched rails with 19” mounting. Starter pack of (25) M6 screws and cage nuts included. For 10-32 hardware, see our CAGKIT Series. Rails are adjustable. Includes one (1) locking lightly smoked tempered glass reversible front door (hinged on the right side as standard). Includes one (1) pair of locking removable side panels. The front and side of the frame include venting for airflow. Top, bottom and rear cable access. Provision for optional fans on the top panel. The middle body section is not reversible and hinges on the left side. Ships assembled - ready to install. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. Finished in black powder paint. Tested to 130 lbs (59 kg) of equipment load capacity. RoHS Compliant. Part of the Rack Basics® line of economy rack solutions. Accessories Horizontal Ring Cable Manager Horizontal Lacing Strip Cable Lacing Bar Universal Rack Shelf Fan Kits Mounting Hardware PDUs and Outlet Strips

Features:

  • Double-hinged for easy rear access (body swings open to 120°).
  • Constructed in light-duty 16-gauge steel.
  • Includes two (2) pairs of EIA compliant square hole punched rails with 19” mounting.
    • Starter pack of (25) M6 screws and cage nuts included.
    • For 10-32 hardware, see our CAGKIT Series.
  • Rails are adjustable.
  • Includes one (1) locking lightly smoked tempered glass reversible front door (hinged on the right side as standard).
  • Includes one (1) pair of locking removable side panels.
  • The front and side of the frame include venting for airflow.
  • Top, bottom and rear cable access.
  • Provision for optional fans on the top panel.
  • The middle body section is not reversible and hinges on the left side.
  • Ships assembled - ready to install.
  • Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements.
  • Finished in black powder paint.
  • Tested to 130 lbs (59 kg) of equipment load capacity.
  • RoHS Compliant.

Part of the Rack Basics® line of economy rack solutions.

Accessories

  • Horizontal Ring Cable Manager
  • Horizontal Lacing Strip
  • Cable Lacing Bar
  • Universal Rack Shelf
  • Fan Kits
  • Mounting Hardware
  • PDUs and Outlet Strips
Supplier's Site
Racks - 164-RB-SW15-ND - DigiKey
Thief River Falls, MN, United States
RACK STEEL 21.6X23.6X30.4 BLK

RACK STEEL 21.6X23.6X30.4 BLK

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number RB-SW15 164-RB-SW15-ND
Product Name Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets Racks
Type Rack Enclosures Rack Enclosures
Length 30.31 inch (770 mm)
Width 23.63 inch (600 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418CR8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - C2F198523BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 93.06 inch (2364 mm)
Width 23 inch (584 mm)
View Details
2 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JD9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Racks - DNRR1970DCK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Material Steel
View Details
2 suppliers