Hammond Manufacturing Company Inc. Racks REFK1906317BK1

Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 17.500"" L x 21.330"" W x 68.190"" H (444.50mm x 541.78mm x 1732.03mm) Black"
Request a Quote Datasheet
Description
"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 17.500"" L x 21.330"" W x 68.190"" H (444.50mm x 541.78mm x 1732.03mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Racks - HM5701-ND - DigiKey
Thief River Falls, MN, United States
"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 17.500"" L x 21.330"" W x 68.190"" H (444.50mm x 541.78mm x 1732.03mm) Black"

"Metal, Steel Cabinet Rack Enclosed, Bottom, Sides, Top 17.500"" L x 21.330"" W x 68.190"" H (444.50mm x 541.78mm x 1732.03mm) Black"

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
REFK1906317BK1
Racks & Rack Cabinets REFK1906317BK1
Racks & Rack Cabinets EconomyKnockdownRack 19" x 63" x 17.5"

Racks & Rack Cabinets EconomyKnockdownRack 19" x 63" x 17.5"

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number HM5701-ND REFK1906317BK1
Product Name Racks Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosure, Network Box, Abs, Off White; Enclosure Type Takachi - 38AC2112 - Newark, An Avnet Company
Specs
Length 1.18 inch (30 mm)
Width 5.91 inch (150 mm)
Depth 3.95 inch (100 mm)
View Details
TK Series Enclosures - 130-505 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 5.12 inch (130 mm)
View Details
4 suppliers