Hammond Manufacturing Company Inc. Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks VPB196UBK

Description
Features: Constructed in 14-gauge steel. 19" mounting EIA tapped 10-32 mounting rails. Horizontal or vertical equipment mounting. Rear cable access for cable management. Side cable access is included for the 6U rack. Finished in RAL9005 black powder paint. Includes a package of ten (10) SCREW1032-10 screws. 135 lbs (61 kg) load rating. TAA Compliant. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. The VPB196UBK can also be rack-mounted to a 2-post rack to provide for vertical rack mounting for deep equipment. Accessories Universal Rack Shelf Hinged Clear Security Cover 10-32 Mounting Screw and Clip Nut Combo-Pack PDUs and Outlet Strips
Request a Quote
Description
Features: Constructed in 14-gauge steel. 19" mounting EIA tapped 10-32 mounting rails. Horizontal or vertical equipment mounting. Rear cable access for cable management. Side cable access is included for the 6U rack. Finished in RAL9005 black powder paint. Includes a package of ten (10) SCREW1032-10 screws. 135 lbs (61 kg) load rating. TAA Compliant. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. The VPB196UBK can also be rack-mounted to a 2-post rack to provide for vertical rack mounting for deep equipment. Accessories Universal Rack Shelf Hinged Clear Security Cover 10-32 Mounting Screw and Clip Nut Combo-Pack PDUs and Outlet Strips
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks - VPB196UBK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks
VPB196UBK
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks VPB196UBK
Features: Constructed in 14-gauge steel. 19" mounting EIA tapped 10-32 mounting rails. Horizontal or vertical equipment mounting. Rear cable access for cable management. Side cable access is included for the 6U rack. Finished in RAL9005 black powder paint. Includes a package of ten (10) SCREW1032-10 screws. 135 lbs (61 kg) load rating. TAA Compliant. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. The VPB196UBK can also be rack-mounted to a 2-post rack to provide for vertical rack mounting for deep equipment. Accessories Universal Rack Shelf Hinged Clear Security Cover 10-32 Mounting Screw and Clip Nut Combo-Pack PDUs and Outlet Strips

Features:

  • Constructed in 14-gauge steel.
  • 19" mounting EIA tapped 10-32 mounting rails.
  • Horizontal or vertical equipment mounting.
  • Rear cable access for cable management.
    • Side cable access is included for the 6U rack.
  • Finished in RAL9005 black powder paint.
  • Includes a package of ten (10) SCREW1032-10 screws.
  • 135 lbs (61 kg) load rating.
  • TAA Compliant.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

The VPB196UBK can also be rack-mounted to a 2-post rack to provide for vertical rack mounting for deep equipment.

Accessories

  • Universal Rack Shelf
  • Hinged Clear Security Cover
  • 10-32 Mounting Screw and Clip Nut Combo-Pack
  • PDUs and Outlet Strips
Supplier's Site

Technical Specifications

  Hammond Manufacturing Company Inc.
Product Category Industrial Enclosures
Product Number VPB196UBK
Product Name Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Junction Boxes - 1414PHO8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
6 suppliers
Small Enclosures - General Purpose Metal - 1415J - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 15 inch (381 mm)
Width 7 inch (178 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1415A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4 inch (102 mm)
Width 2 inch (50.8 mm)
View Details
5 suppliers
Rack Mounting Solutions - Open Frame Racks - Welded Open Frame Racks - DNRR70HDW - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 76.13 inch (1934 mm)
Width 20 inch (508 mm)
View Details
2 suppliers