Hammond Manufacturing Company Inc. Rack Mounting Solutions - Server Racks and Cabinets - Unassembled REFK1907031LG1

Description
Features C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. Solid non-removable side panels. Optional flush-mounted doors with quarter-turn locks can be mounted to swing on either side. Knockdown design ships unassembled for easy handling reduced freight cost and shipping protection. Simple assembly using one bolt in each corner to lock the sides to the top and bottom. Specifications Cabinet frame constructed in 12-gauge steel. Drilled and 10-32 tapped flange 19" mounting rails are constructed in 10-gauge steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding. Includes four (4) levelling feet. Removable gland plate - over 10" (254 mm) long x 1.5" (38 mm) high opening - with knockouts on the rear bottom of the rack for easy cable access. 1,000 lbs (454 kg) load rating. Finished in textured RAL 9005 black or RAL 7035 light gray powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Note: We recently discontinued some sizes from this series. Discontinued sizes are available while quantities last. Please consider our RCK or C2 series as an alternative. For assistance finding a solution, please connect with our product solutions. Accessories Rack Shelves 10-32 Mounting Hardware PDUs and Outlet Strips Adjustable Depth Cable Manager Horizontal Lacing Strip Horizontal Steel Finger Cable Manager Cable Management Arm Rack Panels Grounding & Bonding Mounting Rack Rails Square Hole Punched Mounting Rail Rack and Cabinet Caster Set Rack Equipment Installation Tool
Request a Quote Datasheet
Description
Features C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. Solid non-removable side panels. Optional flush-mounted doors with quarter-turn locks can be mounted to swing on either side. Knockdown design ships unassembled for easy handling reduced freight cost and shipping protection. Simple assembly using one bolt in each corner to lock the sides to the top and bottom. Specifications Cabinet frame constructed in 12-gauge steel. Drilled and 10-32 tapped flange 19" mounting rails are constructed in 10-gauge steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding. Includes four (4) levelling feet. Removable gland plate - over 10" (254 mm) long x 1.5" (38 mm) high opening - with knockouts on the rear bottom of the rack for easy cable access. 1,000 lbs (454 kg) load rating. Finished in textured RAL 9005 black or RAL 7035 light gray powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Note: We recently discontinued some sizes from this series. Discontinued sizes are available while quantities last. Please consider our RCK or C2 series as an alternative. For assistance finding a solution, please connect with our product solutions. Accessories Rack Shelves 10-32 Mounting Hardware PDUs and Outlet Strips Adjustable Depth Cable Manager Horizontal Lacing Strip Horizontal Steel Finger Cable Manager Cable Management Arm Rack Panels Grounding & Bonding Mounting Rack Rails Square Hole Punched Mounting Rail Rack and Cabinet Caster Set Rack Equipment Installation Tool
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Server Racks and Cabinets - Unassembled - REFK1907031LG1 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Server Racks and Cabinets - Unassembled
REFK1907031LG1
Rack Mounting Solutions - Server Racks and Cabinets - Unassembled REFK1907031LG1
Features C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails. Solid non-removable side panels. Optional flush-mounted doors with quarter-turn locks can be mounted to swing on either side. Knockdown design ships unassembled for easy handling reduced freight cost and shipping protection. Simple assembly using one bolt in each corner to lock the sides to the top and bottom. Specifications Cabinet frame constructed in 12-gauge steel. Drilled and 10-32 tapped flange 19" mounting rails are constructed in 10-gauge steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding. Includes four (4) levelling feet. Removable gland plate - over 10" (254 mm) long x 1.5" (38 mm) high opening - with knockouts on the rear bottom of the rack for easy cable access. 1,000 lbs (454 kg) load rating. Finished in textured RAL 9005 black or RAL 7035 light gray powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Note: We recently discontinued some sizes from this series. Discontinued sizes are available while quantities last. Please consider our RCK or C2 series as an alternative. For assistance finding a solution, please connect with our product solutions. Accessories Rack Shelves 10-32 Mounting Hardware PDUs and Outlet Strips Adjustable Depth Cable Manager Horizontal Lacing Strip Horizontal Steel Finger Cable Manager Cable Management Arm Rack Panels Grounding & Bonding Mounting Rack Rails Square Hole Punched Mounting Rail Rack and Cabinet Caster Set Rack Equipment Installation Tool

Features

  • C-channel struts provide cabinet strength, ease and flexibility to adjust mounting rails.
  • Solid non-removable side panels.
  • Optional flush-mounted doors with quarter-turn locks can be mounted to swing on either side.
  • Knockdown design ships unassembled for easy handling reduced freight cost and shipping protection.
  • Simple assembly using one bolt in each corner to lock the sides to the top and bottom.

Specifications

  • Cabinet frame constructed in 12-gauge steel.
  • Drilled and 10-32 tapped flange 19" mounting rails are constructed in 10-gauge steel, include rack unit indicators, and are Zinc-plated to provide superior surface areas for equipment grounding.
  • Includes four (4) levelling feet.
  • Removable gland plate - over 10" (254 mm) long x 1.5" (38 mm) high opening - with knockouts on the rear bottom of the rack for easy cable access.
  • 1,000 lbs (454 kg) load rating.
  • Finished in textured RAL 9005 black or RAL 7035 light gray powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Note: We recently discontinued some sizes from this series. Discontinued sizes are available while quantities last. Please consider our RCK or C2 series as an alternative. For assistance finding a solution, please connect with our product solutions.

Accessories

  • Rack Shelves
  • 10-32 Mounting Hardware
  • PDUs and Outlet Strips
  • Adjustable Depth Cable Manager
  • Horizontal Lacing Strip
  • Horizontal Steel Finger Cable Manager
  • Cable Management Arm
  • Rack Panels
  • Grounding & Bonding
  • Mounting Rack Rails
  • Square Hole Punched Mounting Rail
  • Rack and Cabinet Caster Set
  • Rack Equipment Installation Tool
Supplier's Site
Sheung Wan, Hong Kong
Racks & Rack Cabinets
REFK1907031LG1
Racks & Rack Cabinets REFK1907031LG1
Racks & Rack Cabinets EconomyKnockdownRack 19 X 70 X 31.5"

Racks & Rack Cabinets EconomyKnockdownRack 19 X 70 X 31.5"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number REFK1907031LG1 REFK1907031LG1
Product Name Rack Mounting Solutions - Server Racks and Cabinets - Unassembled Racks & Rack Cabinets
Type Rack Enclosures
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Brackets - APBS198UBK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 17.5 inch (444 mm)
Width 19 inch (483 mm)
View Details
2 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - CSP4236BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418F6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
Boxes - 164-1414M8LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details