Hammond Manufacturing Company Inc. Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks RB-2PW8

Description
Features The rails are constructed in 12-gauge steel while the while brackets are constructed in 14-gauge steel. EIA compliant 10-32 tapped rails with 19” mounting and rack unit indicators. Provides 18 inches of usable mounting depth. An optional RB-2PW-EXT extender can be used to add up to 7" of usable mounting depth while maintaining the load capacity. Open-rear design can be installed over existing equipment. Finished in RAL9005 black powder paint. Knockdown design ships unassembled for easy handling and shipping protection. Includes starter pack of SCREW1032-25 screws. 200 lbs (90.72 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Need a different height? Purchase our 8U version and the desired height of our URR Rack Rails (Add 4U to the desired height). Note we only approve the weight capacity up to 20U. Accessories Cable Managers Rack Panels Two Post Mounting Adjustable Shelf Universal Rack Shelf Two Post Mounting Clamping Shelf Two Post Mounting Keyboard & Equipment Shelf Hinged Clear Security Cover Adjustable Rack Mount DIN Rail Kit PDUs and Outlet Strips
Request a Quote Datasheet
Description
Features The rails are constructed in 12-gauge steel while the while brackets are constructed in 14-gauge steel. EIA compliant 10-32 tapped rails with 19” mounting and rack unit indicators. Provides 18 inches of usable mounting depth. An optional RB-2PW-EXT extender can be used to add up to 7" of usable mounting depth while maintaining the load capacity. Open-rear design can be installed over existing equipment. Finished in RAL9005 black powder paint. Knockdown design ships unassembled for easy handling and shipping protection. Includes starter pack of SCREW1032-25 screws. 200 lbs (90.72 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Need a different height? Purchase our 8U version and the desired height of our URR Rack Rails (Add 4U to the desired height). Note we only approve the weight capacity up to 20U. Accessories Cable Managers Rack Panels Two Post Mounting Adjustable Shelf Universal Rack Shelf Two Post Mounting Clamping Shelf Two Post Mounting Keyboard & Equipment Shelf Hinged Clear Security Cover Adjustable Rack Mount DIN Rail Kit PDUs and Outlet Strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks - RB-2PW8 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks
RB-2PW8
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks RB-2PW8
Features The rails are constructed in 12-gauge steel while the while brackets are constructed in 14-gauge steel. EIA compliant 10-32 tapped rails with 19” mounting and rack unit indicators. Provides 18 inches of usable mounting depth. An optional RB-2PW-EXT extender can be used to add up to 7" of usable mounting depth while maintaining the load capacity. Open-rear design can be installed over existing equipment. Finished in RAL9005 black powder paint. Knockdown design ships unassembled for easy handling and shipping protection. Includes starter pack of SCREW1032-25 screws. 200 lbs (90.72 kg) load rating. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Need a different height? Purchase our 8U version and the desired height of our URR Rack Rails (Add 4U to the desired height). Note we only approve the weight capacity up to 20U. Accessories Cable Managers Rack Panels Two Post Mounting Adjustable Shelf Universal Rack Shelf Two Post Mounting Clamping Shelf Two Post Mounting Keyboard & Equipment Shelf Hinged Clear Security Cover Adjustable Rack Mount DIN Rail Kit PDUs and Outlet Strips

Features

  • The rails are constructed in 12-gauge steel while the while brackets are constructed in 14-gauge steel.
  • EIA compliant 10-32 tapped rails with 19” mounting and rack unit indicators.
  • Provides 18 inches of usable mounting depth.
    • An optional RB-2PW-EXT extender can be used to add up to 7" of usable mounting depth while maintaining the load capacity.
  • Open-rear design can be installed over existing equipment.
  • Finished in RAL9005 black powder paint.
  • Knockdown design ships unassembled for easy handling and shipping protection.
  • Includes starter pack of SCREW1032-25 screws.
  • 200 lbs (90.72 kg) load rating.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Need a different height? Purchase our 8U version and the desired height of our URR Rack Rails (Add 4U to the desired height). Note we only approve the weight capacity up to 20U.

Accessories

  • Cable Managers
  • Rack Panels
  • Two Post Mounting Adjustable Shelf
  • Universal Rack Shelf
  • Two Post Mounting Clamping Shelf
  • Two Post Mounting Keyboard & Equipment Shelf
  • Hinged Clear Security Cover
  • Adjustable Rack Mount DIN Rail Kit
  • PDUs and Outlet Strips
Supplier's Site
Racks - 164-RB-2PW8-ND - DigiKey
Thief River Falls, MN, United States
RACK STEEL 18X19.2X21.2 BLACK

RACK STEEL 18X19.2X21.2 BLACK

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey
Product Category Industrial Enclosures Industrial Enclosures
Product Number RB-2PW8 164-RB-2PW8-ND
Product Name Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks Racks
Type Rack Enclosures Rack Enclosures
Length 21.21 inch (539 mm)
Width 19.2 inch (488 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411CU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.2 inch (81.28 mm)
Width 2.2 inch (55.88 mm)
View Details
3 suppliers
Electrical - Stainless Steel - Wallmount Enclosures - HN4WM24488SS - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 48 inch (1219 mm)
View Details
3 suppliers
Electrical - Mild Steel - Wallmount Enclosures - 1418JJ11 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 24 inch (610 mm)
Width 24 inch (610 mm)
View Details
4 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - CSP3531BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details