Hammond Manufacturing Company Inc. Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks SDC246U17BK

Description
The SDC Series is a multi-purpose rack with a variety of mounting options for equipment racks. It's perfect for securing rack-mount equipment in areas where space for a standard rack or cabinet is restricted or non-existent. The modular design features a body with a variety of attachment options to fit your specific needs. Features Available in 3U, 6U and 9U mounting heights. Available in 17.5", 24.5", 31.5" and 36" overall depths. 19" Mounting rail slots allow for adjustable depth rails and/or optional fan installation. Mounting rails are easily removed for non-rack mounting equipment. Starter pack of CAGKIT1032-10 screws and cage nuts included with 3U units or CAGKIT1032-50 screws and cage nuts included with 6U & 9U units. Removable cover panel for ease of equipment installation. Four (4) cutouts are included, which are ideal for mounting above an electrical receptacle and/or cable entry. Interior cable management lances. Removable plastic handles for side mounting storage. Optional surface mounted doors with quarter-turn lock and end cap available. Specifications Cabinet frame, removable cover and doors constructed in 16-gauge steel. Square hole 19" mounting rails are constructed in 12-gauge steel, include rack unit indicators, and are finished in smooth black powder paint. Suggest load rating. Wall Mount (Rack Mounted) up to 150 lbs (68 kg). Wall Mount (Rails removed) up to 50 lbs (22 kg). Ceiling/ Under Desk Mount up to 150 lbs (68 kg). Freestanding (with or without casters) up to 800 lbs (362 kg). Grounding studs are provided on the frame as well as side panels and doors. Finished in sand textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Optional Accessory Features Locking Vented Door includes a quarter turn-key lock. The 63% perforation provides airflow for either the front and/or rear of the frame. Locking Solid Door includes a quarter turn-key lock. Locking Cable/Fan Door includes two openings for rear cable entry that maintain security while allowing cables to enter the cabinet. The door also includes laser knockouts for optional fan kits. Conduit/Fan Panel mounts directly to either end of the cabinet providing secure mounting of 2.5”, 2.0”, 13/18”, 13/4”, 11/8” and/or 7/8” conduit knockouts. Also includes laser knockouts for optional fan kits Accessories Cable Managers Rack Panels Magnet Panel Cover Universal Rack Shelf Fan Kits Rack Unit Label 10-32 Mounting Hardware PDUs and Outlet Strips Rack and Cabinet Caster Set
Request a Quote Datasheet
Description
The SDC Series is a multi-purpose rack with a variety of mounting options for equipment racks. It's perfect for securing rack-mount equipment in areas where space for a standard rack or cabinet is restricted or non-existent. The modular design features a body with a variety of attachment options to fit your specific needs. Features Available in 3U, 6U and 9U mounting heights. Available in 17.5", 24.5", 31.5" and 36" overall depths. 19" Mounting rail slots allow for adjustable depth rails and/or optional fan installation. Mounting rails are easily removed for non-rack mounting equipment. Starter pack of CAGKIT1032-10 screws and cage nuts included with 3U units or CAGKIT1032-50 screws and cage nuts included with 6U & 9U units. Removable cover panel for ease of equipment installation. Four (4) cutouts are included, which are ideal for mounting above an electrical receptacle and/or cable entry. Interior cable management lances. Removable plastic handles for side mounting storage. Optional surface mounted doors with quarter-turn lock and end cap available. Specifications Cabinet frame, removable cover and doors constructed in 16-gauge steel. Square hole 19" mounting rails are constructed in 12-gauge steel, include rack unit indicators, and are finished in smooth black powder paint. Suggest load rating. Wall Mount (Rack Mounted) up to 150 lbs (68 kg). Wall Mount (Rails removed) up to 50 lbs (22 kg). Ceiling/ Under Desk Mount up to 150 lbs (68 kg). Freestanding (with or without casters) up to 800 lbs (362 kg). Grounding studs are provided on the frame as well as side panels and doors. Finished in sand textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Optional Accessory Features Locking Vented Door includes a quarter turn-key lock. The 63% perforation provides airflow for either the front and/or rear of the frame. Locking Solid Door includes a quarter turn-key lock. Locking Cable/Fan Door includes two openings for rear cable entry that maintain security while allowing cables to enter the cabinet. The door also includes laser knockouts for optional fan kits. Conduit/Fan Panel mounts directly to either end of the cabinet providing secure mounting of 2.5”, 2.0”, 13/18”, 13/4”, 11/8” and/or 7/8” conduit knockouts. Also includes laser knockouts for optional fan kits Accessories Cable Managers Rack Panels Magnet Panel Cover Universal Rack Shelf Fan Kits Rack Unit Label 10-32 Mounting Hardware PDUs and Outlet Strips Rack and Cabinet Caster Set
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks - SDC246U17BK - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks
SDC246U17BK
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks SDC246U17BK
The SDC Series is a multi-purpose rack with a variety of mounting options for equipment racks. It's perfect for securing rack-mount equipment in areas where space for a standard rack or cabinet is restricted or non-existent. The modular design features a body with a variety of attachment options to fit your specific needs. Features Available in 3U, 6U and 9U mounting heights. Available in 17.5", 24.5", 31.5" and 36" overall depths. 19" Mounting rail slots allow for adjustable depth rails and/or optional fan installation. Mounting rails are easily removed for non-rack mounting equipment. Starter pack of CAGKIT1032-10 screws and cage nuts included with 3U units or CAGKIT1032-50 screws and cage nuts included with 6U & 9U units. Removable cover panel for ease of equipment installation. Four (4) cutouts are included, which are ideal for mounting above an electrical receptacle and/or cable entry. Interior cable management lances. Removable plastic handles for side mounting storage. Optional surface mounted doors with quarter-turn lock and end cap available. Specifications Cabinet frame, removable cover and doors constructed in 16-gauge steel. Square hole 19" mounting rails are constructed in 12-gauge steel, include rack unit indicators, and are finished in smooth black powder paint. Suggest load rating. Wall Mount (Rack Mounted) up to 150 lbs (68 kg). Wall Mount (Rails removed) up to 50 lbs (22 kg). Ceiling/ Under Desk Mount up to 150 lbs (68 kg). Freestanding (with or without casters) up to 800 lbs (362 kg). Grounding studs are provided on the frame as well as side panels and doors. Finished in sand textured RAL9005 black powder paint. TAA-compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America within an ISO 9001:2015 certified facility. Optional Accessory Features Locking Vented Door includes a quarter turn-key lock. The 63% perforation provides airflow for either the front and/or rear of the frame. Locking Solid Door includes a quarter turn-key lock. Locking Cable/Fan Door includes two openings for rear cable entry that maintain security while allowing cables to enter the cabinet. The door also includes laser knockouts for optional fan kits. Conduit/Fan Panel mounts directly to either end of the cabinet providing secure mounting of 2.5”, 2.0”, 13/18”, 13/4”, 11/8” and/or 7/8” conduit knockouts. Also includes laser knockouts for optional fan kits Accessories Cable Managers Rack Panels Magnet Panel Cover Universal Rack Shelf Fan Kits Rack Unit Label 10-32 Mounting Hardware PDUs and Outlet Strips Rack and Cabinet Caster Set

The SDC Series is a multi-purpose rack with a variety of mounting options for equipment racks. It's perfect for securing rack-mount equipment in areas where space for a standard rack or cabinet is restricted or non-existent. The modular design features a body with a variety of attachment options to fit your specific needs.

Features

  • Available in 3U, 6U and 9U mounting heights.
  • Available in 17.5", 24.5", 31.5" and 36" overall depths.
  • 19" Mounting rail slots allow for adjustable depth rails and/or optional fan installation.
    • Mounting rails are easily removed for non-rack mounting equipment.
    • Starter pack of CAGKIT1032-10 screws and cage nuts included with 3U units or CAGKIT1032-50 screws and cage nuts included with 6U & 9U units.
  • Removable cover panel for ease of equipment installation.
  • Four (4) cutouts are included, which are ideal for mounting above an electrical receptacle and/or cable entry.
  • Interior cable management lances.
  • Removable plastic handles for side mounting storage.
  • Optional surface mounted doors with quarter-turn lock and end cap available.

Specifications

  • Cabinet frame, removable cover and doors constructed in 16-gauge steel.
  • Square hole 19" mounting rails are constructed in 12-gauge steel, include rack unit indicators, and are finished in smooth black powder paint.
  • Suggest load rating.
    • Wall Mount (Rack Mounted) up to 150 lbs (68 kg).
    • Wall Mount (Rails removed) up to 50 lbs (22 kg).
    • Ceiling/ Under Desk Mount up to 150 lbs (68 kg).
    • Freestanding (with or without casters) up to 800 lbs (362 kg).
  • Grounding studs are provided on the frame as well as side panels and doors.
  • Finished in sand textured RAL9005 black powder paint.
  • TAA-compliant for GSA Schedule purchases.
  • RoHS Compliant.
  • Manufactured in North America within an ISO 9001:2015 certified facility.

Optional Accessory Features

  • Locking Vented Door includes a quarter turn-key lock. The 63% perforation provides airflow for either the front and/or rear of the frame.
  • Locking Solid Door includes a quarter turn-key lock.
  • Locking Cable/Fan Door includes two openings for rear cable entry that maintain security while allowing cables to enter the cabinet. The door also includes laser knockouts for optional fan kits.
  • Conduit/Fan Panel mounts directly to either end of the cabinet providing secure mounting of 2.5”, 2.0”, 13/18”, 13/4”, 11/8” and/or 7/8” conduit knockouts. Also includes laser knockouts for optional fan kits

Accessories

  • Cable Managers
  • Rack Panels
  • Magnet Panel Cover
  • Universal Rack Shelf
  • Fan Kits
  • Rack Unit Label
  • 10-32 Mounting Hardware
  • PDUs and Outlet Strips
  • Rack and Cabinet Caster Set
Supplier's Site
Racks - 164-SDC246U17BK-ND - DigiKey
Thief River Falls, MN, United States
RACK STEEL 17.5X21X12.5 BLACK

RACK STEEL 17.5X21X12.5 BLACK

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
SDC246U17BK
Racks & Rack Cabinets SDC246U17BK
Racks & Rack Cabinets MULTI-USE CABINET 6U 24W 17.5"D

Racks & Rack Cabinets MULTI-USE CABINET 6U 24W 17.5"D

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number SDC246U17BK 164-SDC246U17BK-ND SDC246U17BK
Product Name Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Racks Racks Racks & Rack Cabinets
Type Rack Enclosures Rack Enclosures
Length 12.72 inch (323 mm)
Width 24 inch (610 mm) 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H1TS30WH - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H12452U48BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 91 inch (2311 mm)
Width 24 inch (610 mm)
View Details
Boxes - 1416E-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 1
View Details
3 suppliers