Hammond Manufacturing Company Inc. Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets RB-SW9

Description
Features: Double-hinged for easy rear access (body swings open to 120°). Constructed in light-duty 16-gauge steel. Includes two (2) pairs of EIA compliant square hole punched rails with 19” mounting. Starter pack of (25) M6 screws and cage nuts included. For 10-32 hardware, see our CAGKIT Series. Rails are adjustable. Includes one (1) locking lightly smoked tempered glass reversible front door (hinged on the right side as standard). Includes one (1) pair of locking removable side panels. The front and side of the frame include venting for airflow. Top, bottom and rear cable access. Provision for optional fans on the top panel. The middle body section is not reversible and hinges on the left side. Ships assembled - ready to install. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. Finished in black powder paint. Tested to 130 lbs (59 kg) of equipment load capacity. RoHS Compliant. Part of the Rack Basics® line of economy rack solutions. Accessories Horizontal Ring Cable Manager Horizontal Lacing Strip Cable Lacing Bar Universal Rack Shelf Fan Kits Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet
Description
Features: Double-hinged for easy rear access (body swings open to 120°). Constructed in light-duty 16-gauge steel. Includes two (2) pairs of EIA compliant square hole punched rails with 19” mounting. Starter pack of (25) M6 screws and cage nuts included. For 10-32 hardware, see our CAGKIT Series. Rails are adjustable. Includes one (1) locking lightly smoked tempered glass reversible front door (hinged on the right side as standard). Includes one (1) pair of locking removable side panels. The front and side of the frame include venting for airflow. Top, bottom and rear cable access. Provision for optional fans on the top panel. The middle body section is not reversible and hinges on the left side. Ships assembled - ready to install. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. Finished in black powder paint. Tested to 130 lbs (59 kg) of equipment load capacity. RoHS Compliant. Part of the Rack Basics® line of economy rack solutions. Accessories Horizontal Ring Cable Manager Horizontal Lacing Strip Cable Lacing Bar Universal Rack Shelf Fan Kits Mounting Hardware PDUs and Outlet Strips
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - RB-SW9 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets
RB-SW9
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets RB-SW9
Features: Double-hinged for easy rear access (body swings open to 120°). Constructed in light-duty 16-gauge steel. Includes two (2) pairs of EIA compliant square hole punched rails with 19” mounting. Starter pack of (25) M6 screws and cage nuts included. For 10-32 hardware, see our CAGKIT Series. Rails are adjustable. Includes one (1) locking lightly smoked tempered glass reversible front door (hinged on the right side as standard). Includes one (1) pair of locking removable side panels. The front and side of the frame include venting for airflow. Top, bottom and rear cable access. Provision for optional fans on the top panel. The middle body section is not reversible and hinges on the left side. Ships assembled - ready to install. Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements. Finished in black powder paint. Tested to 130 lbs (59 kg) of equipment load capacity. RoHS Compliant. Part of the Rack Basics® line of economy rack solutions. Accessories Horizontal Ring Cable Manager Horizontal Lacing Strip Cable Lacing Bar Universal Rack Shelf Fan Kits Mounting Hardware PDUs and Outlet Strips

Features:

  • Double-hinged for easy rear access (body swings open to 120°).
  • Constructed in light-duty 16-gauge steel.
  • Includes two (2) pairs of EIA compliant square hole punched rails with 19” mounting.
    • Starter pack of (25) M6 screws and cage nuts included.
    • For 10-32 hardware, see our CAGKIT Series.
  • Rails are adjustable.
  • Includes one (1) locking lightly smoked tempered glass reversible front door (hinged on the right side as standard).
  • Includes one (1) pair of locking removable side panels.
  • The front and side of the frame include venting for airflow.
  • Top, bottom and rear cable access.
  • Provision for optional fans on the top panel.
  • The middle body section is not reversible and hinges on the left side.
  • Ships assembled - ready to install.
  • Meets PCI DSS (Payment Card Industry Data Security Standard) compliance requirements.
  • Finished in black powder paint.
  • Tested to 130 lbs (59 kg) of equipment load capacity.
  • RoHS Compliant.

Part of the Rack Basics® line of economy rack solutions.

Accessories

  • Horizontal Ring Cable Manager
  • Horizontal Lacing Strip
  • Cable Lacing Bar
  • Universal Rack Shelf
  • Fan Kits
  • Mounting Hardware
  • PDUs and Outlet Strips
Supplier's Site
Racks - 164-RB-SW9-ND - DigiKey
Thief River Falls, MN, United States
RACK STEEL 21.6X23.6X19.9 BLK

RACK STEEL 21.6X23.6X19.9 BLK

Buy Now Datasheet
Sheung Wan, Hong Kong
Racks & Rack Cabinets
RB-SW9
Racks & Rack Cabinets RB-SW9
Racks & Rack Cabinets Swing-Out Wallmount 19.9x23.62x21.65"

Racks & Rack Cabinets Swing-Out Wallmount 19.9x23.62x21.65"

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures Industrial Enclosures
Product Number RB-SW9 164-RB-SW9-ND RB-SW9
Product Name Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets Racks Racks & Rack Cabinets
Type Rack Enclosures Rack Enclosures
Length 19.69 inch (500 mm)
Width 23.63 inch (600 mm) 23.63 inch (600 mm)
Depth 21.65 inch (550 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Mild Steel - Wallmount Enclosures - 1418CA8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 12 inch (305 mm)
View Details
4 suppliers
Small Enclosures - General Purpose Metal - 1411UU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 10 inch (254 mm)
Width 6 inch (152 mm)
View Details
5 suppliers
Rack Mounting Solutions - Server Racks and Cabinets - CSP7831BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
View Details
Rack Mounting Solutions - Server Racks and Cabinets - C2F194236BK1 - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 49.31 inch (1252 mm)
Width 23 inch (584 mm)
View Details
2 suppliers