Win Source Part Number: 963673-AV34043-A
Category: Switches>Limit Switches
Series: AV3
Termination Style: PC Pin
Package: Tube
Voltage Rating - AC: 125 V
Voltage Rating - DC: 30 V
Standard Package: 100
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 50,000 Cycles
Operating Force: 100gf
Mechanical Life: 500,000 Cycles
Release Force: 15gf
Pretravel: 0.024" (0.6mm)
Differential Travel: 0.004" (0.1mm)
Overtravel: 0.015" (0.4mm)
Operating Position: 0.330" (8.4mm)
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A (AC/DC)
HTSUS: 8536.50.7000
Mfr: Panasonic Electric Works
Other Names: -AV34043
Base Product Number: AV34043
SWITCH SNAP ACTION SPDT 3A 125V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 963673-AV34043-A | AV34043-A |
| Product Name | Switches - Limit Switches | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |