Win Source Part Number: 975771-ASQ10620
Category: Switches>Limit Switches
Series: ASQ1
Termination Style: Wire Leads
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - DC: 30 V
Standard Package: 200
Circuit: SPST-NC
Switch Function: On-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 200,000 Cycles
Operating Force: 153gf
Overtravel: 0.087" (2.2mm)
Operating Position: 0.330" (8.4mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 100mA (DC)
HTSUS: 8536.50.7000
Mfr: Panasonic Electric Works
Other Names: 255-6528
Base Product Number: ASQ106
SWITCH SNAP SPST-NC 100MA 30V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 975771-ASQ10620 | ASQ10620 |
| Product Name | Switches - Limit Switches | Switches - Limit Switches |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NC |