Manufacturer: Panasonic
Win Source Part Number: 860937-AM50640C33-A
Series: AM5
Operating Temperature Range: -25°C ~ 105°C
Features: Switch SPDT Chassis Mount
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Switches
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9055
SWITCH SNAP ACTION SPDT 6A 125V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 860937-AM50640C33-A | AM50640C33-A |
| Product Name | Snap Action, Limit Switches - AM50640C33-A | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |