Panasonic Switches - Limit Switches ASQMR18420A

Description
Win Source Part Number: 1041189-ASQMR18420A Category: Switches>Limit Switches Series: ASQMR1 Termination Style: Solder Lug Package: Tray Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 16 V Standard Package: 1,000 Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 200,000 Cycles Operating Force: 122gf Overtravel: 0.065" (1.7mm) Operating Position: 0.280" (7.1mm) Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electric Works Other Names: 255-ASQMR18420A Base Product Number: ASQMR18
Request a Quote Datasheet
Description
Win Source Part Number: 1041189-ASQMR18420A Category: Switches>Limit Switches Series: ASQMR1 Termination Style: Solder Lug Package: Tray Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 16 V Standard Package: 1,000 Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 200,000 Cycles Operating Force: 122gf Overtravel: 0.065" (1.7mm) Operating Position: 0.280" (7.1mm) Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electric Works Other Names: 255-ASQMR18420A Base Product Number: ASQMR18
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Switches - Limit Switches
1041189-ASQMR18420A
Switches - Limit Switches 1041189-ASQMR18420A
Win Source Part Number: 1041189-ASQMR18420A Category: Switches>Limit Switches Series: ASQMR1 Termination Style: Solder Lug Package: Tray Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 16 V Standard Package: 1,000 Circuit: SPST-NC Switch Function: On-Mom Actuator Type: Round (Pin Plunger) Electrical Life: 200,000 Cycles Operating Force: 122gf Overtravel: 0.065" (1.7mm) Operating Position: 0.280" (7.1mm) Mounting Type: Chassis Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1mA (DC) HTSUS: 8536.50.7000 Mfr: Panasonic Electric Works Other Names: 255-ASQMR18420A Base Product Number: ASQMR18

Win Source Part Number: 1041189-ASQMR18420A
Category: Switches>Limit Switches
Series: ASQMR1
Termination Style: Solder Lug
Package: Tray
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - DC: 16 V
Standard Package: 1,000
Circuit: SPST-NC
Switch Function: On-Mom
Actuator Type: Round (Pin Plunger)
Electrical Life: 200,000 Cycles
Operating Force: 122gf
Overtravel: 0.065" (1.7mm)
Operating Position: 0.280" (7.1mm)
Mounting Type: Chassis Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1mA (DC)
HTSUS: 8536.50.7000
Mfr: Panasonic Electric Works
Other Names: 255-ASQMR18420A
Base Product Number: ASQMR18

Buy Now Datasheet
Shenzhen, China
Switches - Limit Switches
ASQMR18420A
Switches - Limit Switches ASQMR18420A
SWITCH SNAP ACT FAIL DETECT 16V

SWITCH SNAP ACT FAIL DETECT 16V

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rotary Limit Switches Linear Limit Switches
Product Number 1041189-ASQMR18420A ASQMR18420A
Product Name Switches - Limit Switches Switches - Limit Switches
Switch Configuration Single Pole, Single Throw (SPST); SPST-NC
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Limit Switch, Rotate From 7950 - 8250 Degrees - S9200A-G163-27 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Switch Type Electromechanical
Total Travel 7950 degrees
Operating Force 9.38 In-lbs (10.81 kg-cm)
View Details
Position indicator - SASF-S2-B-F-A56 - Festo Corporation
Specs
Operating Temp -25 to 80 C (-13 to 176 F)
View Details
Limit Switches - 2695441 - RS Components, Ltd.
RS Components, Ltd.
Specs
Normal State Normally Open; Normally Closed
Switch Configuration 1 NO/1 NC
Actuator Type Wobble Type (Spring); Coil Spring
View Details
Limit switch - limit switch - BARTEC
Specs
Operating Temp -51.11 to 23.89 C (-60 to 75 F)
View Details