Manufacturer: Panasonic Electric Works
Win Source Part Number: 769361-AV36249
Series: AV3
Packaging: Bulk
Termination Style: PC Pin
Operating Temperature Range: -25°C ~ 85°C
Current Rating: 3A (AC/DC)
Voltage Rating - AC: 125V
Voltage Rating - DC: 30V
Mounting: Through Hole, Right Angle
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Lever, Straight
Electrical Life: 50,000 Cycles
Mechanical Life: 500,000 Cycles
Operating Force, Torque: 35gf
Release Force: 3gf
Pretravel: 0.110" (2.8mm)
Differential Travel: 0.031" (0.8mm)
Overtravel: 0.047" (1.2mm)
Operating Position: 0.345" (8.8mm)
Family Name: AV3
Categories: Switches
Alternative Parts (Cross-Reference): 831704C6.DL; 83272066; 831860C8.FR; 831704C7.DR;
Introduction Date: August 23, 2002
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 500
SWITCH SNAP ACTION SPDT 3A 125V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 769361-AV36249 | AV36249 |
| Product Name | Snap Action, Limit Switches - AV36249 | Switches - Limit Switches |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT |