Win Source Part Number: 1376169-ASQ10338
Category: Switches - Limit Switches
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 44 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: ASQ1
Package: Bulk
Product Status: Active
Base Product Number: ASQ103
Mounting Type: Chassis Mount
HTSUS: 8536.50.7000
ECCN: EAR99
Current Rating (Amps): 100mA (DC)
Ingress Protection: IP67 - Dust Tight, Waterproof
Circuit: SPST-NO
Switch Function: Off-Mom
Voltage Rating - DC: 30 V
Actuator Type: Lever, Simulated Roller
Termination Style: Wire Leads
Electrical Life: 200,000 Cycles
Operating Force: 153gf
Operating Position: 0.472" (12.0mm)
Overtravel: 0.110" (2.8mm)
SWITCH SNAP SPST-NO 100MA 30V
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | 1376169-ASQ10338 | ASQ10338 |
| Product Name | Switches - Limit Switches | Switches - Limit Switches |
| Switch Configuration | Single Pole, Single Throw (SPST); SPST-NO |