SWITCH SNAP ACTION SPDT 11A 250V
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rotary Limit Switches | Linear Limit Switches |
| Product Number | Z10840-ND | D3V-11G5-1C25-K |
| Product Name | Limit Switches | Switches - Limit Switches |
| Contact Type | Momentary Contact | |
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Connections | "Quick Connect - 0.187"" (4.7mm)" | |
| Operating Temp | -25 to 105 C (-13 to 221 F) | -25 to 105 C (-13 to 221 F) |