OMEGA Engineering, Inc. Stick Type Infrared Pyrometers OS643

Description
OS643/OS643-LS °C/°F Switchable Detection Element: Thermopile Sighting: Laser Marker 1 mW Backlit LCD Display Analog Output: 1 mV/°C/°F Emissivity: 0.95, Accuracy 3% Temperature Range: 0 to 260°C (32 to 500°F )
Description
OS643/OS643-LS °C/°F Switchable Detection Element: Thermopile Sighting: Laser Marker 1 mW Backlit LCD Display Analog Output: 1 mV/°C/°F Emissivity: 0.95, Accuracy 3% Temperature Range: 0 to 260°C (32 to 500°F )

Suppliers

Company
Product
Description
Supplier Links
Stick Type Infrared Pyrometers - OS643 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Stick Type Infrared Pyrometers
OS643
Stick Type Infrared Pyrometers OS643
OS643/OS643-LS °C/°F Switchable Detection Element: Thermopile Sighting: Laser Marker 1 mW Backlit LCD Display Analog Output: 1 mV/°C/°F Emissivity: 0.95, Accuracy 3% Temperature Range: 0 to 260°C (32 to 500°F )

OS643/OS643-LS °C/°F Switchable
Detection Element: Thermopile
Sighting: Laser Marker 1 mW
Backlit LCD Display
Analog Output: 1 mV/°C/°F
Emissivity: 0.95, Accuracy 3%
Temperature Range: 0 to 260°C (32 to 500°F )

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Infrared Thermometers
Product Number OS643
Product Name Stick Type Infrared Pyrometers
Display / Scale Characteristics Celsius/Centigrade
Unlock Full Specs
to access all available technical data

Similar Products

Infrared Thermometer - Cyclops L - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 2000 C (392 to 3632 F)
Spectral Range 0.5500 to 3.9 microns (0.5500 to 3.9 micrometers)
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Pyrometer PCE-779N - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -60 to 760 C (-76 to 1400 F)
Emissivity of Target 0.1000 to 1
View Details