OMEGA Engineering, Inc. Handheld Infrared Thermometer OS530 E

Description
With a combination of powerful features, the new portable and rugged OS530E series infrared thermometers offer solutions for many non-contact temperature measurement applications. Emissivity adjustable from 1.00 to 0.10 in 0.01 increments, the OS530E series provides versatility when measuring a variety of surfaces. A custom backlit LCD display provides dual digital display of both current and max, min, diff or average temperatures simultaneously. This provides the user with more information at a glance. Built-in laser sighting creates a 12-point circle which clearly indicates the target area being measured. The OS530E Series also features a high alarm setpoint, providing both audible and visual indication of the alarm status. The standard 1 mV per degree analog output allows interfacing with data acquisition equipment, including chart recorders, dataloggers and computers.
Datasheet
Description
With a combination of powerful features, the new portable and rugged OS530E series infrared thermometers offer solutions for many non-contact temperature measurement applications. Emissivity adjustable from 1.00 to 0.10 in 0.01 increments, the OS530E series provides versatility when measuring a variety of surfaces. A custom backlit LCD display provides dual digital display of both current and max, min, diff or average temperatures simultaneously. This provides the user with more information at a glance. Built-in laser sighting creates a 12-point circle which clearly indicates the target area being measured. The OS530E Series also features a high alarm setpoint, providing both audible and visual indication of the alarm status. The standard 1 mV per degree analog output allows interfacing with data acquisition equipment, including chart recorders, dataloggers and computers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Infrared Thermometer - OS530 E - OMEGA Engineering, Inc.
Norwalk, CT, USA
Handheld Infrared Thermometer
OS530 E
Handheld Infrared Thermometer OS530 E
With a combination of powerful features, the new portable and rugged OS530E series infrared thermometers offer solutions for many non-contact temperature measurement applications. Emissivity adjustable from 1.00 to 0.10 in 0.01 increments, the OS530E series provides versatility when measuring a variety of surfaces. A custom backlit LCD display provides dual digital display of both current and max, min, diff or average temperatures simultaneously. This provides the user with more information at a glance. Built-in laser sighting creates a 12-point circle which clearly indicates the target area being measured. The OS530E Series also features a high alarm setpoint, providing both audible and visual indication of the alarm status. The standard 1 mV per degree analog output allows interfacing with data acquisition equipment, including chart recorders, dataloggers and computers.

With a combination of powerful features, the new portable and rugged OS530E series infrared thermometers offer solutions for many non-contact temperature measurement applications. Emissivity adjustable from 1.00 to 0.10 in 0.01 increments, the OS530E series provides versatility when measuring a variety of surfaces.
A custom backlit LCD display provides dual digital display of both current and max, min, diff or average temperatures simultaneously. This provides the user with more information at a glance. Built-in laser sighting creates a 12-point circle which clearly indicates the target area being measured.
The OS530E Series also features a high alarm setpoint, providing both audible and visual indication of the alarm status. The standard 1 mV per degree analog output allows interfacing with data acquisition equipment, including chart recorders, dataloggers and computers.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Infrared Thermometers
Product Number OS530 E
Product Name Handheld Infrared Thermometer
Display / Scale Characteristics Celsius/Centigrade
Range -23 to 871 C (-9.4 to 1600 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
Emissivity of Target 0.1000 to 1
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Infrared Thermometer -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -60 to 550 C (-76 to 1022 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Pyrometer PCE-779N - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -60 to 760 C (-76 to 1400 F)
Emissivity of Target 0.1000 to 1
View Details
Smart High-Precision Pyrometers - Tube Metal Temperature - SPOT+ TMT - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 300 to 1800 C (572 to 3272 F)
Spectral Range 3.9 microns (3.9 micrometers)
View Details