With a combination of powerful features, the new portable and rugged high temperature OS523/524 series infrared thermometers offer solutions for many non-contact temperature measurement applications. Emissivity adjustable in 0.01 increments, provides versatility when measuring a variety of surfaces. A custom backlit LCD display provides dual digital display of both current, max, min, difference or average temperatures simultaneously. This provides the user with more information at a glance. It also has standard features like high and low audible and visual alarms, 1mV/Deg analog output, RS-232 output and temperature data storage.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Infrared Thermometers |
| Product Number | OS523 / OS524 |
| Product Name | Handheld Infrared Thermometer |
| Spectral Range | 2 to 14 microns (2 to 14 micrometers) |