With their powerful features, the portable and rugged high-temperature OS523E/524E Series infrared thermometers offer solutions for many non-contact temperature measurement applications. Their emissivity, adjustable in 0.01 increments, allows them to measure a variety of surfaces. A custom backlit LCD features dual digital display of the current and max, min, difference, or average temperatures simultaneously. Standard features include high and low audible and visual alarms, 1 mV/degree analog output, RS232 output, and temperature data storage.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Infrared Thermometers |
| Product Number | OS523E / OS524E |
| Product Name | Handheld Infrared Thermometer |
| Spectral Range | 2 to 14 microns (2 to 14 micrometers) |