OMEGA Engineering, Inc. Digital Infrared Temperature Scanner OS91

Description
The OS91 infrared temperature scanner is a fast and accurate instrument for general purpose surface temperature measurement. The OS91 is microprocessor powered and computer calibrated for high stability, and features a patented Automatic Emissivity Compensation System (AECS) for close up measurements: No emissivity adjustment is required. The factory calibration lasts for the lifetime of the instrument and is designed and calibrated traceable to NIST. The OS91 has a 0.1 resolution display which can easily be changed between C and F with the push of a button. Instant lock, max-reading lock, and min-reading lock features offer the utmost in speed and precision. An audible assist feature beeps when a new Min or Max reading is detected. The OS91 updates its display every 100 msec. The housing is copper coated to shield against EMI/noise, which makes this model attractive in the medical field. The one-piece, high impact design eliminates cable and probe failures and provides durability unmatched in any optical measuring instrument. A psychrometer kit is included to allow measurements of wet and dry bulb temperatures. It also offers a dial indicator to translate these two scanned temperatures into relative humidity and dewpoint values.
Description
The OS91 infrared temperature scanner is a fast and accurate instrument for general purpose surface temperature measurement. The OS91 is microprocessor powered and computer calibrated for high stability, and features a patented Automatic Emissivity Compensation System (AECS) for close up measurements: No emissivity adjustment is required. The factory calibration lasts for the lifetime of the instrument and is designed and calibrated traceable to NIST. The OS91 has a 0.1 resolution display which can easily be changed between C and F with the push of a button. Instant lock, max-reading lock, and min-reading lock features offer the utmost in speed and precision. An audible assist feature beeps when a new Min or Max reading is detected. The OS91 updates its display every 100 msec. The housing is copper coated to shield against EMI/noise, which makes this model attractive in the medical field. The one-piece, high impact design eliminates cable and probe failures and provides durability unmatched in any optical measuring instrument. A psychrometer kit is included to allow measurements of wet and dry bulb temperatures. It also offers a dial indicator to translate these two scanned temperatures into relative humidity and dewpoint values.

Suppliers

Company
Product
Description
Supplier Links
Digital Infrared Temperature Scanner - OS91 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Digital Infrared Temperature Scanner
OS91
Digital Infrared Temperature Scanner OS91
The OS91 infrared temperature scanner is a fast and accurate instrument for general purpose surface temperature measurement. The OS91 is microprocessor powered and computer calibrated for high stability, and features a patented Automatic Emissivity Compensation System (AECS) for close up measurements: No emissivity adjustment is required. The factory calibration lasts for the lifetime of the instrument and is designed and calibrated traceable to NIST. The OS91 has a 0.1 resolution display which can easily be changed between C and F with the push of a button. Instant lock, max-reading lock, and min-reading lock features offer the utmost in speed and precision. An audible assist feature beeps when a new Min or Max reading is detected. The OS91 updates its display every 100 msec. The housing is copper coated to shield against EMI/noise, which makes this model attractive in the medical field. The one-piece, high impact design eliminates cable and probe failures and provides durability unmatched in any optical measuring instrument. A psychrometer kit is included to allow measurements of wet and dry bulb temperatures. It also offers a dial indicator to translate these two scanned temperatures into relative humidity and dewpoint values.

The OS91 infrared temperature scanner is a fast and accurate instrument for general purpose surface temperature measurement. The OS91 is microprocessor powered and computer calibrated for high stability, and features a patented Automatic Emissivity Compensation System (AECS) for close up measurements: No emissivity adjustment is required. The factory calibration lasts for the lifetime of the instrument and is designed and calibrated traceable to NIST.
The OS91 has a 0.1 resolution display which can easily be changed between C and F with the push of a button. Instant lock, max-reading lock, and min-reading lock features offer the utmost in speed and precision. An audible assist feature beeps when a new Min or Max reading is detected. The OS91 updates its display every 100 msec. The housing is copper coated to shield against EMI/noise, which makes this model attractive in the medical field. The one-piece, high impact design eliminates cable and probe failures and provides durability unmatched in any optical measuring instrument. A psychrometer kit is included to allow measurements of wet and dry bulb temperatures. It also offers a dial indicator to translate these two scanned temperatures into relative humidity and dewpoint values.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Infrared Thermometers
Product Number OS91
Product Name Digital Infrared Temperature Scanner
Display / Scale Characteristics Celsius/Centigrade
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-779N - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -60 to 760 C (-76 to 1400 F)
Emissivity of Target 0.1000 to 1
View Details
Infrared Thermometer - Cyclops L - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 2000 C (392 to 3632 F)
Spectral Range 0.5500 to 3.9 microns (0.5500 to 3.9 micrometers)
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details