OMEGA Engineering, Inc. High Temperature Infrared Thermometer OS555A

Description
The OMEGA OS555A Series industrial high performance thermometer/transmit ters offer a high temperature range of 538 to 2482C (1000 to 4500F), 110 to 1 optical field of view, any voltage or current analog output to feed directly to panel meters, recorders, temperature/ process controllers, data loggers, and data acquisition systems. It also offers adjustable Emissivity, high and low alarm outputs, PC serial interface, temperature data logging in real-time, and fast response time of 100 msec. These ruggedly designed units are ideal for high temperature measurement and see through glass window applications.
Datasheet
Description
The OMEGA OS555A Series industrial high performance thermometer/transmit ters offer a high temperature range of 538 to 2482C (1000 to 4500F), 110 to 1 optical field of view, any voltage or current analog output to feed directly to panel meters, recorders, temperature/ process controllers, data loggers, and data acquisition systems. It also offers adjustable Emissivity, high and low alarm outputs, PC serial interface, temperature data logging in real-time, and fast response time of 100 msec. These ruggedly designed units are ideal for high temperature measurement and see through glass window applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Temperature Infrared Thermometer - OS555A - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Temperature Infrared Thermometer
OS555A
High Temperature Infrared Thermometer OS555A
The OMEGA OS555A Series industrial high performance thermometer/transmit ters offer a high temperature range of 538 to 2482C (1000 to 4500F), 110 to 1 optical field of view, any voltage or current analog output to feed directly to panel meters, recorders, temperature/ process controllers, data loggers, and data acquisition systems. It also offers adjustable Emissivity, high and low alarm outputs, PC serial interface, temperature data logging in real-time, and fast response time of 100 msec. These ruggedly designed units are ideal for high temperature measurement and see through glass window applications.

The OMEGA OS555A Series industrial high performance thermometer/transmitters offer a high temperature range of 538 to 2482C (1000 to 4500F), 110 to 1 optical field of view, any voltage or current analog output to feed directly to panel meters, recorders, temperature/ process controllers, data loggers, and data acquisition systems. It also offers adjustable Emissivity, high and low alarm outputs, PC serial interface, temperature data logging in real-time, and fast response time of 100 msec.
These ruggedly designed units are ideal for high temperature measurement and see through glass window applications.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Infrared Thermometers
Product Number OS555A
Product Name High Temperature Infrared Thermometer
Display / Scale Characteristics Celsius/Centigrade
Range 538 to 2482 C (1000 to 4500 F)
Spectral Range 2 to 2.5 microns (2 to 2.5 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
UT309A Industrial Infrared Thermometer - UT309A - Uni-Trend US
Specs
Range -35 to 450 C (-31 to 842 F)
View Details
Pyrometer PCE-779N - PCE-779N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -60 to 760 C (-76 to 1400 F)
Emissivity of Target 0.1000 to 1
View Details
Fiber Optic Infrared Chamber Thermometer - SP - Spray Chamber - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 600 to 2600 C (1112 to 4712 F)
Application Type Industrial
View Details