The OS-FS is a compact, lightweight, easy-to-use pocket infrared thermometer. Features include adjustable emissivity, C/F switchability and built-in lock mode. It is ideal for quick temperature measurement between -33C (-27F) and 220C (428F). The OS-FS is designed for operation close to the target. For best results, keep within 1 to 2 cm (0.75") of the target. Distance to spot ratio is approximately 1:1.3. Spot size is approximately 4 mm @ 5 mm and 9 mm @ 11 mm.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Infrared Thermometers |
| Product Number | OS-FS |
| Product Name | Digital Infrared Thermometer |
| Display / Scale Characteristics | Celsius/Centigrade |