OMEGA Engineering, Inc. Smart Infrared Temperature Sensor OS35

Description
The OMEGA OS35 Series infrared temperature sensors offer intelligence in a rugged, easy to use package. The OS35 is centered around a high-speed microprocessor that continously monitors and adjusts the complete system. While performing the complex algorithms determining the output, it also calibrates itself approximately once every second, removing any concerns over drift or sudden changes. Other advanced features include emissivity shift compensation and ambient radiation error correction. The rugged housing withstands thermal and mechanical shocks. The built-in air purge prevents dust, dirt, or condensing vapors from depositing on sensor optics, assuring long-term accuracy under all environmental conditions. The integral heat exchanger automatically warms (or cools) supply air to match the optical aperture temperature, eliminating drift.
Description
The OMEGA OS35 Series infrared temperature sensors offer intelligence in a rugged, easy to use package. The OS35 is centered around a high-speed microprocessor that continously monitors and adjusts the complete system. While performing the complex algorithms determining the output, it also calibrates itself approximately once every second, removing any concerns over drift or sudden changes. Other advanced features include emissivity shift compensation and ambient radiation error correction. The rugged housing withstands thermal and mechanical shocks. The built-in air purge prevents dust, dirt, or condensing vapors from depositing on sensor optics, assuring long-term accuracy under all environmental conditions. The integral heat exchanger automatically warms (or cools) supply air to match the optical aperture temperature, eliminating drift.

Suppliers

Company
Product
Description
Supplier Links
Smart Infrared Temperature Sensor - OS35 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Smart Infrared Temperature Sensor
OS35
Smart Infrared Temperature Sensor OS35
The OMEGA OS35 Series infrared temperature sensors offer intelligence in a rugged, easy to use package. The OS35 is centered around a high-speed microprocessor that continously monitors and adjusts the complete system. While performing the complex algorithms determining the output, it also calibrates itself approximately once every second, removing any concerns over drift or sudden changes. Other advanced features include emissivity shift compensation and ambient radiation error correction. The rugged housing withstands thermal and mechanical shocks. The built-in air purge prevents dust, dirt, or condensing vapors from depositing on sensor optics, assuring long-term accuracy under all environmental conditions. The integral heat exchanger automatically warms (or cools) supply air to match the optical aperture temperature, eliminating drift.

The OMEGA OS35 Series infrared temperature sensors offer intelligence in a rugged, easy to use package. The OS35 is centered around a high-speed microprocessor that continously monitors and adjusts the complete system. While performing the complex algorithms determining the output, it also calibrates itself approximately once every second, removing any concerns over drift or sudden changes. Other advanced features include emissivity shift compensation and ambient radiation error correction. The rugged housing withstands thermal and mechanical shocks. The built-in air purge prevents dust, dirt, or condensing vapors from depositing on sensor optics, assuring long-term accuracy under all environmental conditions. The integral heat exchanger automatically warms (or cools) supply air to match the optical aperture temperature, eliminating drift.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Infrared Thermometers
Product Number OS35
Product Name Smart Infrared Temperature Sensor
Display / Scale Characteristics Celsius/Centigrade
Range -30 to 1000 C (-22 to 1832 F)
Spectral Range 5.5 to 20 microns (5.5 to 20 micrometers)
Emissivity of Target 0.9000
Unlock Full Specs
to access all available technical data

Similar Products

Pyrometer PCE-TC 29 - PCE-TC 29 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Fahrenheit (optional feature); Celsius/Centigrade (optional feature)
Range -20 to 300 C (-4 to 572 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
View Details
Infrared Scanning System - HotSpotIR - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 20 to 600 C (68 to 1112 F)
Spectral Range 3 to 5 microns (3 to 5 micrometers)
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details