OMEGA Engineering, Inc. Handheld Infrared Thermometer OS532

Description
With a combination of powerful features, the new portable and rugged OS530 series infrared thermometers offer solutions for many non-contact temperature measurement applications. Emissivity adjustable in 0.01 increments, the OS530 series provides versatility when measuring a variety of surfaces. A custom backlit LCD display provides dual digital display of both current and max, min, diff or average temperatures simultaneously. This provides the user with more information at a glance. Built-in laser sighting creates a 12-point circle which clearly indicates the target area being measured. The OS530 Series also features a high alarm setpoint, providing both audible and visual indication of the alarm status. The standard 1 mV per degree analog output allows interfacing with data acquisition equipment, including chart recorders, dataloggers and computers.
Description
With a combination of powerful features, the new portable and rugged OS530 series infrared thermometers offer solutions for many non-contact temperature measurement applications. Emissivity adjustable in 0.01 increments, the OS530 series provides versatility when measuring a variety of surfaces. A custom backlit LCD display provides dual digital display of both current and max, min, diff or average temperatures simultaneously. This provides the user with more information at a glance. Built-in laser sighting creates a 12-point circle which clearly indicates the target area being measured. The OS530 Series also features a high alarm setpoint, providing both audible and visual indication of the alarm status. The standard 1 mV per degree analog output allows interfacing with data acquisition equipment, including chart recorders, dataloggers and computers.

Suppliers

Company
Product
Description
Supplier Links
Handheld Infrared Thermometer - OS532 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Handheld Infrared Thermometer
OS532
Handheld Infrared Thermometer OS532
With a combination of powerful features, the new portable and rugged OS530 series infrared thermometers offer solutions for many non-contact temperature measurement applications. Emissivity adjustable in 0.01 increments, the OS530 series provides versatility when measuring a variety of surfaces. A custom backlit LCD display provides dual digital display of both current and max, min, diff or average temperatures simultaneously. This provides the user with more information at a glance. Built-in laser sighting creates a 12-point circle which clearly indicates the target area being measured. The OS530 Series also features a high alarm setpoint, providing both audible and visual indication of the alarm status. The standard 1 mV per degree analog output allows interfacing with data acquisition equipment, including chart recorders, dataloggers and computers.

With a combination of powerful features, the new portable and rugged OS530 series infrared thermometers offer solutions for many non-contact temperature measurement applications. Emissivity adjustable in 0.01 increments, the OS530 series provides versatility when measuring a variety of surfaces.
A custom backlit LCD display provides dual digital display of both current and max, min, diff or average temperatures simultaneously. This provides the user with more information at a glance. Built-in laser sighting creates a 12-point circle which clearly indicates the target area being measured.
The OS530 Series also features a high alarm setpoint, providing both audible and visual indication of the alarm status. The standard 1 mV per degree analog output allows interfacing with data acquisition equipment, including chart recorders, dataloggers and computers.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Infrared Thermometers
Product Number OS532
Product Name Handheld Infrared Thermometer
Display / Scale Characteristics Celsius/Centigrade
Range -18 to 538 C (-0.4000 to 1000 F)
Spectral Range 8 to 14 microns (8 to 14 micrometers)
Unlock Full Specs
to access all available technical data

Similar Products

Rugged High Temperature Spot Thermometer - IQ Series - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 200 to 1750 C (392 to 3182 F)
Spectral Range 1 to 5 microns (1 to 5 micrometers)
View Details
Pyrometer PCE-889B - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
FLIR TG54-2 INFRARED HAND HELD THERMOMETER, 20:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -30 to 850 C (-22 to 1562 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details