MilesTek Corporation 9 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil M75D00031-100F

Description
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (9) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. MilesTek will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Double shielded (foil + braid) for maximum protection against EMI/RFI 24 AWG conductors compatible with many contacts & connectors Ratings: 300 volt, 60 degrees Celsius Also available in 500 & 1,000 ft spools; jacket color is black Applications Confined space Military Shipboard Aerospace WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (9) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. MilesTek will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Double shielded (foil + braid) for maximum protection against EMI/RFI 24 AWG conductors compatible with many contacts & connectors Ratings: 300 volt, 60 degrees Celsius Also available in 500 & 1,000 ft spools; jacket color is black Applications Confined space Military Shipboard Aerospace WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
9 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil - M75D00031-100F - MilesTek Corporation
Denton, TX, United States
9 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil
M75D00031-100F
9 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil M75D00031-100F
Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (9) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. MilesTek will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements. Features For use in poorly vented areas - drastically reduces toxic gases emitted during combustion Double shielded (foil + braid) for maximum protection against EMI/RFI 24 AWG conductors compatible with many contacts & connectors Ratings: 300 volt, 60 degrees Celsius Also available in 500 & 1,000 ft spools; jacket color is black Applications Confined space Military Shipboard Aerospace WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Hard to find low smoke zero halogen cable reduces the amount of toxic and corrosive gases emitted during combustion. Typically used in poorly ventilated areas, low smoke zero halogen is very popular with military contractors. Cable construction features (9) 24 AWG stranded tinned copper conductors with high density polyethylene insulation, overall aluminum polyester foil shield with tinned copper braid and a 24 AWG drain wire. Cable jacket color is black. Available in 100, 500, or 1000 foot spools. MilesTek will manufacture cable assemblies featuring low smoke zero halogen cable with modest minimum requirements.
Features

  • For use in poorly vented areas - drastically reduces toxic gases emitted during combustion
  • Double shielded (foil + braid) for maximum protection against EMI/RFI
  • 24 AWG conductors compatible with many contacts & connectors
  • Ratings: 300 volt, 60 degrees Celsius
  • Also available in 500 & 1,000 ft spools; jacket color is black

Applications

  • Confined space
  • Military
  • Shipboard
  • Aerospace

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Multiconductor Cables
Product Number M75D00031-100F
Product Name 9 Conductor 24 AWG Low Smoke Zero Halogen Bulk Cable, 100 ft. Coil
Product Category Cable
Unlock Full Specs
to access all available technical data