MilesTek Corporation BNC REMOVAL TOOL 8 INCH 40-14006

Description
BNC Removal Tools - 40-14006 Tool is 8" from handle to head with a 4" shaft. Removes or installs BNC plug cable assemblies in hard-to-reach areas, such as the rear of video patch panels. The rigid 4" BNC holding mechanisms at the tip are brazed to the shaft, for maximum strength. Steel surfaces are nickel-plated. FEATURES: Safely insert and remove BNC connectors in digital video patch bays or DSX cross connect systems WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
BNC Removal Tools - 40-14006 Tool is 8" from handle to head with a 4" shaft. Removes or installs BNC plug cable assemblies in hard-to-reach areas, such as the rear of video patch panels. The rigid 4" BNC holding mechanisms at the tip are brazed to the shaft, for maximum strength. Steel surfaces are nickel-plated. FEATURES: Safely insert and remove BNC connectors in digital video patch bays or DSX cross connect systems WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
BNC REMOVAL TOOL 8 INCH - 40-14006 - MilesTek Corporation
Denton, TX, United States
BNC REMOVAL TOOL 8 INCH
40-14006
BNC REMOVAL TOOL 8 INCH 40-14006
BNC Removal Tools - 40-14006 Tool is 8" from handle to head with a 4" shaft. Removes or installs BNC plug cable assemblies in hard-to-reach areas, such as the rear of video patch panels. The rigid 4" BNC holding mechanisms at the tip are brazed to the shaft, for maximum strength. Steel surfaces are nickel-plated. FEATURES: Safely insert and remove BNC connectors in digital video patch bays or DSX cross connect systems WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

BNC Removal Tools - 40-14006 Tool is 8" from handle to head with a 4" shaft. Removes or installs BNC plug cable assemblies in hard-to-reach areas, such as the rear of video patch panels. The rigid 4" BNC holding mechanisms at the tip are brazed to the shaft, for maximum strength. Steel surfaces are nickel-plated.

    FEATURES:
  • Safely insert and remove BNC connectors in digital video patch bays or DSX cross connect systems

WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Cable Assemblies
Product Number 40-14006
Product Name BNC REMOVAL TOOL 8 INCH
Product Type USB
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
16+4 Pos. Male 26 AWG+18 AWG Cable Assembly, 1500mm, single-end, Screw-Lok Reverse Fix - G125-MC116053-04-1500L - Harwin Plc
Specs
Gender Male-Male
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Connecting cable - KRP-1-24-2,5 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Socket, angled 2-pin
Rated Temperature -10 to 50 C (14 to 122 F)
View Details