Standex-Meder Electronics Datasheets for Proximity Sensors
Proximity sensors, all types is a general search form for all proximity sensors and presence detection product areas.
Proximity Sensors: Learn more
| Product Name | Notes |
|---|---|
| ATEX approved (intrinsically safe) contactless push button panel mount MK25 Series Reed Sensor. Optional internal switch, cable, length, and termination. Button plates, emergency stop buttons, etc. can be provided with... | |
| ATEX approved (intrinsically safe) panel mount MK08 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. Oil resistant wire,... | |
| Best value screw fastened flange mount MK04 Series Reed Sensor in a rectangular housing with cable terminals. Used in position, proximity, motion, level, and end limit sensing. Optional internal switch,... | |
| Best value screw fastened flange mount MK05 Series Reed Sensor in a rectangular housing with cable terminals. Used in position, proximity, motion, level, and end limit sensing. Optional internal switch,... | |
| Best value screw fastened flange mount MK13 Series Reed Sensor in a rectangular housing with cable terminals. Used in position, proximity, motion, level, and end limit sensing. Optional internal switch,... | |
| Best value surface mount (SMD) MK15-501 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. UL Approval... | |
| Best value ultraminiature bare glass surface mount (SMD) MK23 Series Reed Sensor series used in On/Off control switch, proximity, motion, position detection with high voltage and Form C (SPDT Changeover)... | |
| Ferrous metal detection screw fastened flange mount MK02 Series Reed Sensor in a rectangular housing with cable terminals. Front or above operation. UL Approval, IP67 Rated | |
| Ferrous metal detection through-hole mount (THT) MK02/6, MK02/7 Series Reed Sensor in a rectangular housing with cable terminals. Front or above operation. | |
| High temperature resistant screw fastened flange mount MK21P, MK21M Series Reed Sensor in a rectangular housing with cable terminals. Used in position, level, and end limit sensing. Molded (M) version... | |
| High voltage aluminum screw fastened flange mount MK27 Series Reed Sensor in a rectangular housing with cable terminals. Ideal in harsh environments for proximity, position, motion, and end limit detection. | |
| High voltage screw fastened flange mount MK26 Series Reed Sensor in a rectangular housing with cable terminals. Used in position, proximity, motion, level, and end limit sensing. Optional internal switch,... | |
| High voltage surface mount (SMD) MK30 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Gull-wing lead... | |
| M5/M8 adjustable thread mount MK11 Stainless Steel Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Used in position, level, and end limit detection w/convenient sensing... | |
| M6, M8, M10 and M12 adjustable thread mount MK11 Brass Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals with optional high voltage switch. Used in... | |
| M8 adjustable thread mount MK11 Plastic Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals with optional high voltage switch. Used in position, level, and end... | |
| Magnetically conductive vane operated screw fastened MK28 Series Reed Sensor with cable terminals is ideal in harsh environments. | |
| MH04 series Hall Effect Sensor are packaged in a screw fastened flange mount rectangular housing with cable terminals. MH04 hall sensor custom options include: output- switch, latch, etc., high temperature... | |
| MH21 series Hall Effect Sensor series are packaged in a screw fastened flange mount rectangular housing with cable terminals. MH21 hall sensor custom options include: output- switch, latch, etc., high... | |
| Miniature (3.0mm) panel mount MK20/1 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional cable, length, and termination. UL Approval | |
| Miniature surface mount (SMD) MK16 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Axial or gull-wing... | |
| Miniature surface mount (SMD) MK22 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Axial or gull-wing... | |
| Miniature through-hole mount (THT) MK06 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. 1 inch (2.54mm) pin spacing available. UL Approval | |
| Normally closed (SPST-N.O.) surface mount (SMD) MK15 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Axial... | |
| Panel mount (4.0mm) MK14 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. UL Approval | |
| Panel mount (5.0mm) MK18 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. UL Approval | |
| Panel mount (5.75mm) MK03 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional internal switch, cable, length, and termination. UL Approval | |
| Plastic M8 adjustable thread mount MK07 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Used in position, level, and end limit detection w/convenient sensing adjustment. | |
| SPDT Changeover surface mount (SMD) MK01 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection with high power switch option. Supplied in tape and reel according to... | |
| Ultraminiature (2.7mm) panel mount MK20/2 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional cable, length, and termination. UL Approval | |
| Ultraminiature surface mount (SMD) MK10 Series Reed Sensor is used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Integrated internal... | |
| Ultraminiature surface mount (SMD) MK17 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection. Supplied in tape and reel according to IEC 286/part 3. Axial, gull-wing or... | |
| Ultraminiature surface mount (SMD) MK24 series reed sensor used in On/Off control switch, proximity, motion, position detection with optional Form B (SPST-N.C.) contact form. Supplied in tape and reel according... |