Best value screw fastened flange mount MK05 Series Reed Sensor in a rectangular housing with cable terminals. Used in position, proximity, motion, level, and end limit sensing. Optional internal switch, cable, length, and termination. UL Approval
| Standex-Meder Electronics | |
|---|---|
| Product Category | Proximity Sensors |
| Product Name | Reed Sensor, MK05 Series |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Rectangular |
| Operating Temperature | -22 to 158 F (-30 to 70 C) |
| Power Requirements | DC Powered |
| Electrical Output | Switched / Alarm |