Standex-Meder Electronics Reed Sensor, Spst, 25-30At, 0.5A, Tht; Sensing Range Max Standexmeder MK06-10-E

Description
REED SENSOR, SPST, 25-30AT, 0.5A, THT; Sensing Range Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK06 Series; SVHC:No SVHC (07 RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, SPST, 25-30AT, 0.5A, THT; Sensing Range Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK06 Series; SVHC:No SVHC (07 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, Spst, 25-30At, 0.5A, Tht; Sensing Range Max Standexmeder - 47AC5864 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, Spst, 25-30At, 0.5A, Tht; Sensing Range Max Standexmeder
47AC5864
Reed Sensor, Spst, 25-30At, 0.5A, Tht; Sensing Range Max Standexmeder 47AC5864
REED SENSOR, SPST, 25-30AT, 0.5A, THT; Sensing Range Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK06 Series; SVHC:No SVHC (07 RoHS Compliant: Yes

REED SENSOR, SPST, 25-30AT, 0.5A, THT; Sensing Range Max:-; Sensor Mounting:Through Hole; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK06 Series; SVHC:No SVHC (07 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
MK06-10-E
Proximity Sensors MK06-10-E
Proximity Sensors 1 Form E Latching SIL

Proximity Sensors 1 Form E Latching SIL

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 47AC5864 MK06-10-E
Product Name Reed Sensor, Spst, 25-30At, 0.5A, Tht; Sensing Range Max Standexmeder Proximity Sensors
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Ultrasensitive 3D Hall-Effect Switch - A1266ELHLT-SO-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
View Details
2 suppliers
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
30 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3114 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 to 1.57 inch (20 to 40 mm)
View Details