Standex-Meder Electronics Reed Sensor; Sensing Range Max Standexmeder MK6-5-B

Description
REED SENSOR; Sensing Range Max:15mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK6 Series; SVHC:No SVHC (07-Jul-2017); Breakdown Voltage Vbr:230VDC; RoHS Compliant: Yes
Datasheet
Description
REED SENSOR; Sensing Range Max:15mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK6 Series; SVHC:No SVHC (07-Jul-2017); Breakdown Voltage Vbr:230VDC; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor; Sensing Range Max Standexmeder - 97K5128 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor; Sensing Range Max Standexmeder
97K5128
Reed Sensor; Sensing Range Max Standexmeder 97K5128
REED SENSOR; Sensing Range Max:15mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK6 Series; SVHC:No SVHC (07-Jul-2017); Breakdown Voltage Vbr:230VDC; RoHS Compliant: Yes

REED SENSOR; Sensing Range Max:15mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK6 Series; SVHC:No SVHC (07-Jul-2017); Breakdown Voltage Vbr:230VDC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 97K5128
Product Name Reed Sensor; Sensing Range Max Standexmeder
Operation Distance 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1130LLHLX-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
8 mm Diameter DC 3 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
 - Cylindrical M30 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3937 to 0.5906 inch (10 to 15 mm)
View Details