Standex-Meder Electronics Reed Sensor, 15-20At, 0.5A, Smd; Sensing Range Max Standexmeder MK15-C-1

Description
REED SENSOR, 15-20AT, 0.5A, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK15 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, 15-20AT, 0.5A, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK15 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, 15-20At, 0.5A, Smd; Sensing Range Max Standexmeder - 47AC5878 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, 15-20At, 0.5A, Smd; Sensing Range Max Standexmeder
47AC5878
Reed Sensor, 15-20At, 0.5A, Smd; Sensing Range Max Standexmeder 47AC5878
REED SENSOR, 15-20AT, 0.5A, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK15 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

REED SENSOR, 15-20AT, 0.5A, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK15 Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
MK15-C-1
Proximity Sensors MK15-C-1
Proximity Sensors 1 Form A Flat Leads Slot Mount AT 1520

Proximity Sensors 1 Form A Flat Leads Slot Mount AT 1520

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 47AC5878 MK15-C-1
Product Name Reed Sensor, 15-20At, 0.5A, Smd; Sensing Range Max Standexmeder Proximity Sensors
Operating Temperature -40 to 266 F (-40 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Rectangular DC 3/4 Wire Inductive Proximity Sensor - S3179 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details