Standex-Meder Electronics Hall Effect Sensor, MH21 Series

Description
MH21 series Hall Effect Sensor series are packaged in a screw fastened flange mount rectangular housing with cable terminals. MH21 hall sensor custom options include: output- switch, latch, etc., high temperature resistance, package design and much more. Also available in a micro-power version that operate on 2.5-3.5V battery voltage with only 5μA average supply current vs. the industry average of 5mA. Standex-Meder Hall Effect Sensor series offer solid state reliability, low power consumption, and consistent activation points over a wide temperature range in a rugged and environmentally isolated package. Notes: Add external pull-up resistor (RL) for sinking output between VCC and VOUT. Add external bypass capacitor (CBYP) close to the sensor to reduce external noise as needed.
Description
MH21 series Hall Effect Sensor series are packaged in a screw fastened flange mount rectangular housing with cable terminals. MH21 hall sensor custom options include: output- switch, latch, etc., high temperature resistance, package design and much more. Also available in a micro-power version that operate on 2.5-3.5V battery voltage with only 5μA average supply current vs. the industry average of 5mA. Standex-Meder Hall Effect Sensor series offer solid state reliability, low power consumption, and consistent activation points over a wide temperature range in a rugged and environmentally isolated package. Notes: Add external pull-up resistor (RL) for sinking output between VCC and VOUT. Add external bypass capacitor (CBYP) close to the sensor to reduce external noise as needed.

Suppliers

Company
Product
Description
Supplier Links
Hall Effect Sensor, MH21 Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Hall Effect Sensor, MH21 Series
Hall Effect Sensor, MH21 Series
MH21 series Hall Effect Sensor series are packaged in a screw fastened flange mount rectangular housing with cable terminals. MH21 hall sensor custom options include: output- switch, latch, etc., high temperature resistance, package design and much more. Also available in a micro-power version that operate on 2.5-3.5V battery voltage with only 5μA average supply current vs. the industry average of 5mA. Standex-Meder Hall Effect Sensor series offer solid state reliability, low power consumption, and consistent activation points over a wide temperature range in a rugged and environmentally isolated package. Notes: Add external pull-up resistor (RL) for sinking output between VCC and VOUT. Add external bypass capacitor (CBYP) close to the sensor to reduce external noise as needed.

MH21 series Hall Effect Sensor series are packaged in a screw fastened flange mount rectangular housing with cable terminals. MH21 hall sensor custom options include: output- switch, latch, etc., high temperature resistance, package design and much more. Also available in a micro-power version that operate on 2.5-3.5V battery voltage with only 5μA average supply current vs. the industry average of 5mA. Standex-Meder Hall Effect Sensor series offer solid state reliability, low power consumption, and consistent activation points over a wide temperature range in a rugged and environmentally isolated package.

Notes: Add external pull-up resistor (RL) for sinking output between VCC and VOUT. Add external bypass capacitor (CBYP) close to the sensor to reduce external noise as needed.

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Proximity Sensors
Product Name Hall Effect Sensor, MH21 Series
Sensor Technology Hall Effect Proximity Sensor
Body Shape Rectangular
Operating Temperature -40 to 185 F (-40 to 85 C)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Block Style Inductive Proximity Sensors - 9853-3800 - Altech Corp.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5100 inch (12.95 mm)
View Details
Inductive Proximity Sensors - 5000002588-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.0500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details