Standex-Meder Electronics Reed Sensor; Sensing Range Max Standexmeder MK6-8-B

Description
REED SENSOR; Sensing Range Max:15mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK6 Series; SVHC:No SVHC (07-Jul-2017); Breakdown Voltage Vbr:230VDC; RoHS Compliant: Yes
Datasheet
Description
REED SENSOR; Sensing Range Max:15mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK6 Series; SVHC:No SVHC (07-Jul-2017); Breakdown Voltage Vbr:230VDC; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor; Sensing Range Max Standexmeder - 97K5130 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor; Sensing Range Max Standexmeder
97K5130
Reed Sensor; Sensing Range Max Standexmeder 97K5130
REED SENSOR; Sensing Range Max:15mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK6 Series; SVHC:No SVHC (07-Jul-2017); Breakdown Voltage Vbr:230VDC; RoHS Compliant: Yes

REED SENSOR; Sensing Range Max:15mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK6 Series; SVHC:No SVHC (07-Jul-2017); Breakdown Voltage Vbr:230VDC; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 97K5130
Product Name Reed Sensor; Sensing Range Max Standexmeder
Operation Distance 0.5906 inch (15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
18 mm Diameter Inductive Sensor - I18MU8NOC - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details