Standex-Meder Electronics Proximity Sensors MK04-1A66D-500W

Description
Proximity Sensors REED SENSOR 1 FORM A SPST-NO, AT 2525 WT
Datasheet
Description
Proximity Sensors REED SENSOR 1 FORM A SPST-NO, AT 2525 WT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
MK04-1A66D-500W
Proximity Sensors MK04-1A66D-500W
Proximity Sensors REED SENSOR 1 FORM A SPST-NO, AT 2525 WT

Proximity Sensors REED SENSOR 1 FORM A SPST-NO, AT 2525 WT

Buy Now Datasheet
Sensor, Reed, 1.25A, Panel; Sensing Range Max Standexmeder - 31Y2645 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Reed, 1.25A, Panel; Sensing Range Max Standexmeder
31Y2645
Sensor, Reed, 1.25A, Panel; Sensing Range Max Standexmeder 31Y2645
SENSOR, REED, 1.25A, PANEL; Sensing Range Max:-; Sensor Mounting:Panel / Chassis; Operating Temperature Min:-30°C; Operating Temperature Max:70°C; Supply Current:1.25A; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SENSOR, REED, 1.25A, PANEL; Sensing Range Max:-; Sensor Mounting:Panel / Chassis; Operating Temperature Min:-30°C; Operating Temperature Max:70°C; Supply Current:1.25A; Product Range:-; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number MK04-1A66D-500W 31Y2645
Product Name Proximity Sensors Sensor, Reed, 1.25A, Panel; Sensing Range Max Standexmeder
Operating Temperature -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Sensors - Industrial - 1882-1040886-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers