Standex-Meder Electronics Proximity Sensors MK01-B

Description
Proximity Sensors 1 Form A SMT AT 1015
Datasheet
Description
Proximity Sensors 1 Form A SMT AT 1015
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
MK01-B
Proximity Sensors MK01-B
Proximity Sensors 1 Form A SMT AT 1015

Proximity Sensors 1 Form A SMT AT 1015

Buy Now Datasheet
Reed Sensor, Spst, 0.5A, 10-15At, Smd; Sensing Range Max Standexmeder - 47AC5858 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, Spst, 0.5A, 10-15At, Smd; Sensing Range Max Standexmeder
47AC5858
Reed Sensor, Spst, 0.5A, 10-15At, Smd; Sensing Range Max Standexmeder 47AC5858
REED SENSOR, SPST, 0.5A, 10-15AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-20°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK01 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

REED SENSOR, SPST, 0.5A, 10-15AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-20°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK01 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number MK01-B 47AC5858
Product Name Proximity Sensors Reed Sensor, Spst, 0.5A, 10-15At, Smd; Sensing Range Max Standexmeder
Operating Temperature -4 to 266 F (-20 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
8 mm Diameter Inductive Sensor - I8M2NOC1 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
EE-SX1321 Photomicrosensor (Transmissive) - EE-SX1321 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.0787 inch (2 mm)
View Details
3 suppliers