Standex-Meder Electronics Reed Sensor; Sensing Range Max Standexmeder MK02/1-1A66-500W

Description
REED SENSOR; Sensing Range Max:10mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; Breakdown Voltage Vbr:310VDC; Contact Configuration:SPST-N O; Contact RoHS Compliant: Yes
Datasheet
Description
REED SENSOR; Sensing Range Max:10mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; Breakdown Voltage Vbr:310VDC; Contact Configuration:SPST-N O; Contact RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor; Sensing Range Max Standexmeder - 97K5124 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor; Sensing Range Max Standexmeder
97K5124
Reed Sensor; Sensing Range Max Standexmeder 97K5124
REED SENSOR; Sensing Range Max:10mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; Breakdown Voltage Vbr:310VDC; Contact Configuration:SPST-N O; Contact RoHS Compliant: Yes

REED SENSOR; Sensing Range Max:10mm; Sensor Mounting:-; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:-; Breakdown Voltage Vbr:310VDC; Contact Configuration:SPST-NO; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 97K5124
Product Name Reed Sensor; Sensing Range Max Standexmeder
Operation Distance 0.3937 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038478 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.0787 inch (2 mm)
View Details
Proximity Sensors - Industrial - 1882-1040853-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 4 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers