Standex-Meder Electronics REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT AT 1520 MK16-C-2

Description
REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT AT 1520
Request a Quote Datasheet
Description
REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT AT 1520
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT AT 1520 - MK16-C-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT AT 1520
MK16-C-2
REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT AT 1520 MK16-C-2
REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT AT 1520

REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT AT 1520

Buy Now
Sensor, Reed, 0.5A, 200V; Sensing Range Max Standexmeder - 97K5136 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Reed, 0.5A, 200V; Sensing Range Max Standexmeder
97K5136
Sensor, Reed, 0.5A, 200V; Sensing Range Max Standexmeder 97K5136
SENSOR, REED, 0.5A, 200V; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK16 Series; SVHC:No SVHC (15-Jan-2018); Contact RoHS Compliant: Yes

SENSOR, REED, 0.5A, 200V; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:500mA; Product Range:MK16 Series; SVHC:No SVHC (15-Jan-2018); Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
MK16-C-2
Proximity Sensors MK16-C-2
Proximity Sensors 1 Form A Surface Mount

Proximity Sensors 1 Form A Surface Mount

Buy Now Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors Proximity Sensors
Product Number MK16-C-2 97K5136 MK16-C-2
Product Name REED SENSOR, 1 FORM A, SPST-NO , SURFACE MOUNT AT 1520 Sensor, Reed, 0.5A, 200V; Sensing Range Max Standexmeder Proximity Sensors
Operating Temperature -40 to 266 F (-40 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3280EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Controller with Current Output - optoCONTROL CLS1000-AI-NPN-T - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 2.5 kHz
Operating Temperature 23 to 131 F (-5 to 55 C)
View Details