Standex-Meder Electronics Datasheets for Transformers
Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction. They are used typically to increase or decrease voltage as it passes from one side of the device through the other.
Transformers: Learn more
| Product Name | Notes |
|---|---|
| Custom Magnetic Products – Military/Aerospace Military and aerospace design engineers trust Standex-Meder Electronics for planar transformers, Scott-T transformers, power supplies, current sense and custom electronic components. We have experience for... | |
| 100W-500W Planar Transformers Size P075 with 50A max current rating, frequency range 150-300kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Full Bridge, Half Bridge, Full Bridge... | |
| 10kW-20kW Planar Transformers Size P900 Heatsink with 500A max current rating, frequency range 40-125kHZ are packaged in anodized aluminum heatsinks offering high thermal conductivity and removing heat from windings. Patented... | |
| 10kW-20kW Planar Transformers Size P900 with 500A max current rating, frequency range 40-125kHZ. Patented (U.S. Patent 7,460,002) terminals offer mechanical strength and very low resistance. Topologies include Full Bridge, Half... | |
| 10kW-30kW Planar Transformers Size P1100 Heatsink with 600A max current rating, frequency range 20-125kHZ are packaged in anodized aluminum heatsinks offering high thermal conductivity and removing heat from windings. Patented... | |
| 10W-50W Planar Transformers Size P025 with 20A max current rating, frequency range 300-500kHZ are available in surface mount (SMD) or through hole designs and forward (w/active rest), flyback topologies. Patented... | |
| 150W-700W Planar Transformers Size P110 with 60A max current rating, frequency range 100-250kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Full Bridge, Half Bridge, Full Bridge... | |
| 1kW-3kW Planar Transformers Size P220 Heatsink with 250A max current rating, frequency range 60-200kHZ are packaged in anodized aluminum heatsinks offering high thermal conductivity and removing heat from windings. Topologies... | |
| 1kW-3kW Planar Transformers Size P220 with 250A max current rating, frequency range 60-200kHZ . Topologies include Full Bridge, Half Bridge, Full Bridge ZVS, Push-Pull. High efficiency (low losses), ultra compact,... | |
| 20W-150W Planar Transformers Size P035 with 30A max current rating, frequency range 200-400kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Half Bridge, Forward (w/active rest), Flyback. | |
| 2kW-6kW Planar Transformers Size P350 Heatsink with 300A max current rating, frequency range 40-150kHZ are packaged in anodized aluminum heatsinks offering high thermal conductivity and removing heat from windings. Patented... | |
| 2kW-6kW Planar Transformers Size P350 with 300A max current rating, frequency range 40-150kHZ . Patented (U.S. Patent 7,460,002) terminals offer mechanical strength and very low resistance. Topologies include Full Bridge,... | |
| 300W-1.2kW Planar Transformers Size P135 Heatsink with 100A max current rating, frequency range 100-250kHZ are packaged in anodized aluminum heatsinks offering high thermal conductivity and removing heat from windings. Topologies... | |
| 300W-1.2kW Planar Transformers Size P135 with 100A max current rating, frequency range 100-250kHZ . Topologies include Full Bridge, Half Bridge, Full Bridge ZVS, Push-Pull. High efficiency (low losses), ultra compact,... | |
| 3kW-10kW Planar Transformers Size P560 Heatsink with 400A max current rating, frequency range 40-125kHZ are packaged in anodized aluminum heatsinks offering high thermal conductivity and removing heat from windings. Patented... | |
| 3kW-10kW Planar Transformers Size P560 with 400A max current rating, frequency range 40-125kHZ. Patented (U.S. Patent 7,460,002) terminals offer mechanical strength and very low resistance. Topologies include Full Bridge, Half... | |
| 400 Hz Power Transformers 1.5 VA to 9 VA are miniature encapsulated toroidal transformers designed to meet the requirements of Mil-PRF-27/37 through /47. 308 standard designs from 1.5VA through 25... | |
| 400 Hz Power Transformers 16 – 25 VA are miniature encapsulated toroidal transformers designed to meet the requirements of Mil-PRF-27/37 through /47. 308 standard designs from 1.5VA through 25 VA. | |
| 50W-200W Planar Transformers Size P055 with 50A max current rating, frequency range 175-300kHZ. Patented (U.S. PAT. 7,129,809) design with superior thermal management. Topologies include Half Bridge, Forward (w/active rest), Flyback. | |
| CHB Series Reactors are line frequency magnetics designed in an L’ bracket mounted chassis with inductance to 100 millihenries – current to 50 amps. Termination via screw terminals. CSA certified... | |
| CSB Series High/Low Frequency Current Sense Transformer in PCB through-hole mount (THT) plug-in design with primary and secondary windings that are PC integrated, eliminating need for the customer to install... | |
| FPS Series Class 2 power transformers energy-limiting wall plug line frequency magnetic transformer with output voltage limited to meet the requirements for connection to Class 2 circuits as defined in... | |
| FPT Series Power Toroidal Transformers offers 44 standard models from 15VA to 500 VA. Dual 115/230V 50/60Hz rated primary and dual secondaries for series or parallel selection with class B... | |
| FTA Series Class 2 power transformers energy-limiting cord connected line frequency magnetic transformer with output voltage limited to meet the requirements for connection to Class 2 circuits as defined in... | |
| FTC-FTD-FTK Series Class 2 power transformers are line frequency magnetics chassis mount designed packaged used in low frequency applications. These energy-limiting wired in transformer featuring a rugged all steel construction... | |
| FTP Series Class 2 Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package. These transformers 2.5VA to 50 VA and dual primary voltage 115/230V 50/60... | |
| Fully certified CA Series Class 2 power transformers are line frequency magnetics featuring a highly isolated, wired-in high impact resistant plastic case that requires no extra grounding. Available in 120V... | |
| General purpose TLE TLB FPT Series Low Voltage Lighting power transformers with secondary protection and double insulation are suitable for low voltage lighting circuits. Dielectric strength tested to CSA/UL standards. | |
| Input Scott T Transformers synchro to resolver converter transformers are precision manufactured primarily for military and aerospace applications. Three-wire synchro angle data from the input to a Scott T transformer... | |
| Standex-Meder Electronics has a long history of developing current sense transformers to solve unique customer challenges. We offer both standard products like CSB series plug-in solutions for PC board mounting... | |
| TA-TAE-FPT Series Auto power transformers are line frequency magnetics designed in an open, enclosed package with an economical method of changing voltage levels. These auto transformers are widely used to... | |
| TAP Series Telecomm Transformers are audio matching telecommunications line frequency magnetics designed for PC board (PCB) mount and feature an economical open P.C. frame mounting with bifilar winding for capacitive... | |
| TC Series Control Circuit power transformers are line frequency magnetics featuring a traditional heavy duty four-point bracket chassis mounting and binding head screw terminals. UL CSA recognized – LR 16597,... | |
| TCC-TCK Series Control Circuit power transformers are line frequency magnetics designed in a channel frame mounted package. The most economical transformer style that provides voltage changes from distribution to control... | |
| TCE Series Control Circuit power transformers are line frequency magnetics with enclosed chassis mounting to allow mounting of control circuit transformers outside of any other electrical enclosure and for coil... | |
| TRB Series Low Voltage Rectifier Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted – open style package. CSA certified LR 16597 and UL recognized E105782. | |
| TRC Series Low Voltage Rectifier Transformers are line frequency magnetics designed in a chassis mount package – open style. CSA certified LR 16597 and UL recognized E105782. Conservative Class A... | |
| TRCI-TRBI Series Low Voltage Rectifier power transformers are line frequency magnetics designed in a a bracket chassis mount package and feature a high isolation dual bobbin (UL 94VO) construction that... | |
| TRCQ Series Low Voltage Rectifier power transformers are line frequency magnetics designed for channel chassis mounting – open style with combination – solder or quick connect terminals. Split bobbin construction... | |
| TRE Series Low Voltage Rectifier power transformers are line frequency magnetics designed in bracket chassis mounted enclosed style and feature insulated 10″ TEW primary and secondary leads. CSA certified LR... | |
| TRL Series Low Profile power transformer is a line frequency magnetic component designed in a horizontal core mounted for In chassis or on chassis mounting with color coded flexible wire... | |
| TRP-TRPD Series Low Voltage Rectifier Power Transformers are line frequency magnetics designed for printed circuit board (PCB) vertical mounting (TRP series is 6 pin and TRPD series is 8 pin). | |
| TRPH Series Horizontal Split Bobbin Power Transformers are line frequency magnetics designed for printed circuit board (PCB) mounting. Split bobbin construction provides for high isolation primary to secondary, low capacitive... | |
| TRPI Series Low Voltage Rectifier Power Transformers are line frequency magnetics designed in a printed circuit board (PCB) mounted package with 2.5VA to 56VA and 4000VRMS isolation primary and secondary. | |
| TRPL Series Power Transformers are line frequency magnetics designed for printed circuit board (PCB) mounting and have low inter-winding capacitance and require no electro-static shield due to separated windings. Dual... |