Standex-Meder Electronics Sensor, Reed, 0.5A, Panel; Sensing Range Max Standexmeder MK03-1A66E-500W

Description
SENSOR, REED, 0.5A, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK03 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet
Description
SENSOR, REED, 0.5A, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK03 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor, Reed, 0.5A, Panel; Sensing Range Max Standexmeder - 31Y2643 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Reed, 0.5A, Panel; Sensing Range Max Standexmeder
31Y2643
Sensor, Reed, 0.5A, Panel; Sensing Range Max Standexmeder 31Y2643
SENSOR, REED, 0.5A, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK03 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

SENSOR, REED, 0.5A, PANEL; Sensing Range Max:-; Sensor Mounting:Panel Mount; Operating Temperature Min:-20°C; Operating Temperature Max:85°C; Supply Current:500mA; Product Range:MK03 Series; SVHC:No SVHC (15-Jan-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 31Y2643
Product Name Sensor, Reed, 0.5A, Panel; Sensing Range Max Standexmeder
Operating Temperature -4 to 185 F (-20 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A3260LLHLT-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3461 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
View Details