Standex-Meder Electronics Datasheets for Reed Relays
Reed relays are electrically-operated switching devices that consist of two thin, magnetic strips (reeds) encapsulated in a glass envelope. They are used to switch industrial components such as solenoids, contactors and starter motors.
Reed Relays: Learn more
| Product Name | Notes |
|---|---|
| 8-pole low profile through hole mount (THT) high frequency (RF) RM05-8A Series Reed Relay module with one serial digital 8 bit input channel, to drive a double output matrix with... | |
| General purpose dual in-line (DIL) IC compatible DIP Series Reed Relay supplied in a rugged thermoset overmolded package. Available with dielectric strength 4.25kVDC. Optional diode. UL approval. | |
| General purpose instrumentation grade single in-line SIL Series Reed Relay is supplied in a rugged thermoset overmolded package. Utilizes minimum PCB area at only 50% compared to our DIP and... | |
| General purpose line sensing dual in-line DIL Series Reed Relay with coil up to 11.000 Ω. Supplied in an epoxy encapsulated package. Available with dielectric strength 4.25kVDC. Optional diode and... | |
| General purpose micro single in-line (SIL) MS Series Reed Relay with rugged thermoset overmolded package has a standard internal magnetic shield. This instrumentation grade relay can be stacked in close... | |
| High voltage/high insulation open-frame HI Series Reed Relay with high leakage distance. High Insulation Resistance (IR) >10^14 Ω. | |
| Low thermal epoxy encapsulated BT/BTS Series Reed Relay capable of switching offset voltages <1µV with a 100% duty cycle. This extremely low thermal voltage is achieved through an optimized temperature... | |
| Our most versatile general purpose BE Series Reed Relay with many contact configuration options including up to 5 form A switches. Available in latching or high IR typical 10^14 Ω. | |
| The 4-pole RM05-4-BV10641 Series (RF) high frequency reed relay is design in a low profile surface mount (SMD) relay module, with integrated female plug-in socket (1.27mm) (0.05) pitch. This RF... | |
| The 4-pole RM05-4A series is an (RF) high frequency reed relay packaged as a low profile, (SMD) surface mount reed relay module. This RF reed relay is capable of switching... | |
| The CRF Series is an ultraminiature 7GHz (RF) high frequency reed relay design in a low-profile surface mount (SMD) package. The RF reed relay features a high insulation resistance (IR)... | |
| The H Series high voltage reed relay is capable of switching up to 10kVDC and breakdown voltage of 15kVDC. This high voltage reed relay is designed with a specially packaged... | |
| The HE Series high voltage reed relay is capable of switching up to 10kVDC and breakdown voltage of 15kVDC. Leakage distance >26mm. This high voltage reed relay is epoxy encapsulated... | |
| The HF series high frequency reed relay and high power reed relay is capable of carry currents of 5A@30MHz. Specially packaged coil with a PCB pin out for the coil... | |
| The HM Series high voltage reed relay is capable of switching up to 10kVDC and breakdown voltage of 15kVDC with a leakage distance >32mm. This high voltage reed relay is... | |
| The KT series high voltage reed relay and high insulation reed relay is available in both a surface mount (SMD) or through-hole (THT) design. This high voltage reed relay is... | |
| The LI series is a high voltage reed relay and high insulation reed relay that is epoxy encapsulated. This high voltage reed relay features a high insulation resistance (IR) >10^13... | |
| The MRX Series is an ATEX approved reed relay according to PTB-01 ATEX 2050 U and is used for the galvanic separation of intrinsic safety and non-intrinsic safety circuits. The... | |
| The SHV single in-line series is a high voltage reed relay and instrumentation grade reed relay supplied in a molded housing capable of switching up to 1kVDC and breakdown voltage... | |
| The SIL HV single in-line series is a high voltage reed relay and instrumentation grade reed relay supplied in an epoxy encapsulated package capable of switching up to 1kVDC and... | |
| The single in-line SIL RF series high frequency reed relay is capable of switching signals from DC to 1.5GHz. This instrumentation grade RF reed relay is supplied in a rugged... | |
| Ultraminiature 8-pole low profile through hole mount (THT) high frequency (RF) RM05-8A-S Series Reed Relay module with standard dual in-line (DIL) pin-out (2mm raster). Equipped with an 8-channel relay driver... | |
| Ultraminiature instrumentation grade single in-line (SIL) UMS Series Reed Relay used in very closely stacked matrices. Measure nearly 50% smaller than the standard MS series reed relay. Contains and internal... | |
| Ultraminiature surface mount (SMD) low-profile CRR Series Reed Relay with high insulation resistance (IR) typical 10^13 Ω. Instrumentation grade relay comes in a rugged thermoset overmolded package with ceramic substrate. |