Standex-Meder Electronics Reed Sensor, Spst-No, 15-20At, Cable; Sensing Range Max Standexmeder MK14-1A66C-500W

Description
REED SENSOR, SPST-NO, 15-20AT, CABLE; Sensing Range Max:-; Sensor Mounting:Cable; Operating Temperature Min:-30°C; Operating Temperature Max:70°C; Supply Current:500mA; Product Range:MK14 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet
Description
REED SENSOR, SPST-NO, 15-20AT, CABLE; Sensing Range Max:-; Sensor Mounting:Cable; Operating Temperature Min:-30°C; Operating Temperature Max:70°C; Supply Current:500mA; Product Range:MK14 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, Spst-No, 15-20At, Cable; Sensing Range Max Standexmeder - 47AC5876 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, Spst-No, 15-20At, Cable; Sensing Range Max Standexmeder
47AC5876
Reed Sensor, Spst-No, 15-20At, Cable; Sensing Range Max Standexmeder 47AC5876
REED SENSOR, SPST-NO, 15-20AT, CABLE; Sensing Range Max:-; Sensor Mounting:Cable; Operating Temperature Min:-30°C; Operating Temperature Max:70°C; Supply Current:500mA; Product Range:MK14 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

REED SENSOR, SPST-NO, 15-20AT, CABLE; Sensing Range Max:-; Sensor Mounting:Cable; Operating Temperature Min:-30°C; Operating Temperature Max:70°C; Supply Current:500mA; Product Range:MK14 Series; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Proximity Sensors
MK14-1A66C-500W
Proximity Sensors MK14-1A66C-500W
Proximity Sensors MK14 Reed Sensor 1 Form A, AT 15 - 20

Proximity Sensors MK14 Reed Sensor 1 Form A, AT 15 - 20

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Proximity Sensors Proximity Sensors
Product Number 47AC5876 MK14-1A66C-500W
Product Name Reed Sensor, Spst-No, 15-20At, Cable; Sensing Range Max Standexmeder Proximity Sensors
Operating Temperature -22 to 158 F (-30 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SMTSO-8E-NS-M12-LED-24 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Operating Temperature -13 to 158 F (-25 to 70 C)
Electrical Output Current; Switched / Alarm
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
18 mm Diameter Capacitive Sensor - C18MU8NSC - Fargo Controls, Inc.
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Capacitive Proximity Sensors - 5000001078-SE - TE Connectivity
Specs
Operation Distance 0.7870 inch (19.99 mm)
Switch Type Normally Open
Electrical Connection DC - NAMUR
View Details