Standex-Meder Electronics Datasheets for Industrial Magnets
Industrial magnets are manufactured for industrial use. They include individual magnets, bulk magnet materials, magnetic assemblies, magnetic sweepers, magnetic lifts, magnetic sheet handlers, magnetic retrievers, and permanent / electromagnet combinations.
Industrial Magnets: Learn more
| Product Name | Notes |
|---|---|
| Features Inexpensive magnet material Working Temperature up to 250°C Low Corrosion Tendency Used in many Floats Brittle Hard ferrite magnets are produced with iron oxide and barium or strontium oxide. | |
| Features Rare Earth Metal High energy density (small sizes possible) Working Temperature up to 160°C Best Opposing Field Resistance Brittle Rare earth magnets like NdFeB Neodymium-Iron-Boron magnets have the highest... | |
| Features Rare-Earth Metal High energy density (small size possible) Working Temperature up to 250°C Best Opposing Field Resistance Rare earth magnets like Samarium-Cobalt Magnets (SmCo) have the highest energy density... | |
| Features Working Temperature from -250 up to 450°C Low Temperature Coefficient Adjustable Magnetic Moment Easy to Adjust Important ratio between diameter to length (1×4) for better stability Raw materials for... | |
| The M02 series sensor magnet in housing has a convenient screw mount. Pair this magnet with our MK02 series reed sensor (sold separate) for a proximity sensing solution. The sensor... | |
| The M03 series sensor magnet in housing comes in a cylindrical housing. Pair this magnet with our MK03 series reed sensor (sold separate) for a proximity sensing solution. The sensor... | |
| The M04 series sensor magnet in housing has adjustable slotted screw mount holes. Pair this magnet with our MK04 series reed sensor (sold separate) for a proximity sensing solution. The... | |
| The M05 series sensor magnet in housing has a single screw mount slot for adjustment. Pair this magnet with our MK05 series reed sensor (sold separate) for a proximity sensing... | |
| The M06 series sensor magnet in housing comes in 3 different surface mount (SMD) sizes. Pair this magnet with our MK06 series reed sensor (sold separate) for a proximity sensing... | |
| The M11/B6, B8, B10, B12 series sensor magnet in housing is sealed in a convenient, easy adjustable threaded brass housing. Pair this magnet with our MK11/B (M6, M8, M10 or... | |
| The M11/M5, M11/S8 series sensor magnet in housing is sealed in a convenient, easy adjustable threaded stainless steel housing. Pair this magnet with our MK11/M5 or MK11/S8 series reed sensor... | |
| The M11/M8 series sensor magnet in housing is sealed in a convenient, easy adjustable threaded plastic housing. Pair this magnet with our MK11/M8 series reed sensor (sold separate) for a... | |
| The M13 series sensor magnet in housing has slotted holes for adjustable screw mounting. Pair this magnet with our MK13 series reed sensor (sold separate) for a proximity sensing solution. | |
| The M21P/1, M21P/2 series sensor magnet in housing has either horizontal (/1) or vertical (/2) slotted screw mount holes. Pair this magnet with our MK21P/MK21M series reed sensor (sold separate)... |