Standex-Meder Electronics Reed Sensor, MK20/2 Series

Description
Ultraminiature (2.7mm) panel mount MK20/2 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional cable, length, and termination. UL Approval
Description
Ultraminiature (2.7mm) panel mount MK20/2 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional cable, length, and termination. UL Approval

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, MK20/2 Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Sensor, MK20/2 Series
Reed Sensor, MK20/2 Series
Ultraminiature (2.7mm) panel mount MK20/2 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional cable, length, and termination. UL Approval

Ultraminiature (2.7mm) panel mount MK20/2 Series Reed Sensor are supplied in a cylindrically shaped housing with cable terminals. Optional cable, length, and termination. UL Approval

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Proximity Sensors
Product Name Reed Sensor, MK20/2 Series
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical
Operating Temperature -22 to 158 F (-30 to 70 C)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric, Industrial - 1882-1028102-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3236R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Two-Wire Unipolar Vertical Hall-Effect Switch With Advanced Diagnostics - A1130LLHLT-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Current
View Details
2 suppliers