Standex-Meder Electronics Proximity Sensors MK24-A-3

Description
Proximity Sensors 1 Form ASPST-NO 5mm SM AT 23-50
Datasheet
Description
Proximity Sensors 1 Form ASPST-NO 5mm SM AT 23-50
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Proximity Sensors
MK24-A-3
Proximity Sensors MK24-A-3
Proximity Sensors 1 Form ASPST-NO 5mm SM AT 23-50

Proximity Sensors 1 Form ASPST-NO 5mm SM AT 23-50

Buy Now Datasheet
Reed Sensor, Spst, 0.3A, 5-10At, Smd; Sensing Range Max Standexmeder - 47AC5886 - Newark, An Avnet Company
Chicago, IL, United States
Reed Sensor, Spst, 0.3A, 5-10At, Smd; Sensing Range Max Standexmeder
47AC5886
Reed Sensor, Spst, 0.3A, 5-10At, Smd; Sensing Range Max Standexmeder 47AC5886
REED SENSOR, SPST, 0.3A, 5-10AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:300mA; Product Range:MK24 Series; SVHC:No SVHC (07-Jul-2017 RoHS Compliant: Yes

REED SENSOR, SPST, 0.3A, 5-10AT, SMD; Sensing Range Max:-; Sensor Mounting:SMD; Operating Temperature Min:-40°C; Operating Temperature Max:130°C; Supply Current:300mA; Product Range:MK24 Series; SVHC:No SVHC (07-Jul-2017 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number MK24-A-3 47AC5886
Product Name Proximity Sensors Reed Sensor, Spst, 0.3A, 5-10At, Smd; Sensing Range Max Standexmeder
Operating Temperature -40 to 266 F (-40 to 130 C)
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1425LK-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
U-Shape Photoelectric Sensor - PTU52P3PS - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Slot
Operation Distance 1.18 inch (30 mm)
View Details
 - High Temperature Inductive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.7874 inch (2 to 20 mm)
View Details