ATEX approved (intrinsically safe) contactless push button panel mount MK25 Series Reed Sensor. Optional internal switch, cable, length, and termination. Button plates, emergency stop buttons, etc. can be provided with laser inscriptions as required. The information is burnt into the surface and thus, unlike with print-inscribed elements, is very durable. KEMA 05ATEX1206 X according to EN 60062
| Standex-Meder Electronics | |
|---|---|
| Product Category | Proximity Sensors |
| Product Name | Reed Sensor, MK25 Series |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Cylindrical |
| Operating Temperature | -40 to 140 F (-40 to 60 C) |
| Power Requirements | DC Powered |
| Electrical Output | Switched / Alarm |