Standex-Meder Electronics Reed Sensor, MK27 Series

Description
High voltage aluminum screw fastened flange mount MK27 Series Reed Sensor in a rectangular housing with cable terminals. Ideal in harsh environments for proximity, position, motion, and end limit detection. Sensing distance up to 40mm, magnet included. Optional internal switch, cable, length, and termination. IP67 Rated
Description
High voltage aluminum screw fastened flange mount MK27 Series Reed Sensor in a rectangular housing with cable terminals. Ideal in harsh environments for proximity, position, motion, and end limit detection. Sensing distance up to 40mm, magnet included. Optional internal switch, cable, length, and termination. IP67 Rated

Suppliers

Company
Product
Description
Supplier Links
Reed Sensor, MK27 Series -  - Standex-Meder Electronics
Cincinnati, OH, USA
Reed Sensor, MK27 Series
Reed Sensor, MK27 Series
High voltage aluminum screw fastened flange mount MK27 Series Reed Sensor in a rectangular housing with cable terminals. Ideal in harsh environments for proximity, position, motion, and end limit detection. Sensing distance up to 40mm, magnet included. Optional internal switch, cable, length, and termination. IP67 Rated

High voltage aluminum screw fastened flange mount MK27 Series Reed Sensor in a rectangular housing with cable terminals. Ideal in harsh environments for proximity, position, motion, and end limit detection. Sensing distance up to 40mm, magnet included. Optional internal switch, cable, length, and termination. IP67 Rated

Supplier's Site

Technical Specifications

  Standex-Meder Electronics
Product Category Proximity Sensors
Product Name Reed Sensor, MK27 Series
Sensor Technology Magnetic Proximity Sensor
Body Shape Rectangular
Operating Temperature -22 to 176 F (-30 to 80 C)
Power Requirements DC Powered
Electrical Output Switched / Alarm
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - 620-1701-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Ring DC 4 Wire Inductive Ring Sensor - S3238R - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Ring
Operation Distance 0.5906 inch (15 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.1575 inch (2 to 4 mm)
View Details