SPDT Changeover surface mount (SMD) MK01 Series Reed Sensor used in On/Off control switch, proximity, motion, position detection with high power switch option. Supplied in tape and reel according to IEC 286/part 3. UL Approval
| Standex-Meder Electronics | |
|---|---|
| Product Category | Proximity Sensors |
| Product Name | Reed Sensor, MK01 Series |
| Sensor Technology | Magnetic Proximity Sensor |
| Body Shape | Rectangular |
| Operating Temperature | -4 to 266 F (-20 to 130 C) |
| Power Requirements | DC Powered |
| Electrical Output | Switched / Alarm |