Standex-Meder Electronics Datasheets for Level Sensors
Level sensors are used to detect liquid or powder levels, or interfaces between liquids. There are two basic level-measurement types: continuous and point or multi-point.
Level Sensors: Learn more
| Product Name | Notes |
|---|---|
| Compact single level horizontal mount LS03 Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. High temperature resistance up to... | |
| Compact single level vertical mount LS01 Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. | |
| Compact single level vertical mount LS02 Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. IP68 only up to screw... | |
| Compact stainless steel single level vertical mount LS02 (S) Series Liquid Level Sensor used in level control, detection and monitoring. High power switch option, other cables and connectors. High temperature... | |
| FPS-B Series (HVAC/R) Liquid Level Sensor bracket model flood prevention switches are simple to install, easy to service and extremely reliable. As water level in the auxiliary or main drain... | |
| FPS-L Series (HVAC/R) Liquid Level Sensor elbow model flood prevention switches are simple to install, easy to service and extremely reliable. As water level in the auxiliary or main drain... | |
| FPS-T Series (HVAC/R) Liquid Level Sensor tee model flood prevention switches are simple to install, easy to service and extremely reliable. As water level in the auxiliary or main drain... | |
| Horizontal mount R12431 Series Liquid Level Sensor design is ideal in blow or injection molded bottles. Uses separate seal grommet and contains and internal snubber resistor. Connector meets requirements of... | |
| Horizontal mount R12449 Series Liquid Level Sensor design is ideal in blow or injection molded bottles. Uses separate seal grommet and contains and internal snubber resistor. Mates with Toyota connector... | |
| Horizontal mount R12456 Series Liquid Level Sensor design is ideal in blow or injection molded bottles. Uses separate seal grommet and contains and internal snubber resistor. Mates with Yazaki P/N... | |
| Snap lock mount R11774 Series Liquid Level Sensor design with integrated connector is ideal in blow or injection molded bottles. Compatible with B12450 Series Magnetic Float (sold separate). | |
| Snap lock mount R12180 Series Liquid Level Sensor design with integrated connector is ideal in blow or injection molded bottles. Compatible with B12450 Series Magnetic Float (sold separate). | |
| The B12450 Series Magnetic Float located in bottle assembly, operates with fluid specific gravity at 0.79 min. Compatible with Liquid Level Sensor series R11774, R12180. | |
| The B12469 Series Magnetic Float located in bottle assembly, specific gravity per application. Compatible with Liquid Level Sensor series R12468. | |
| The B12482 Series Magnetic Float located in bottle assembly, specific gravity per application. Compatible with Liquid Level Sensor series R12481. | |
| The MS01-NBR Series Magnetic Float ring actuator magnet (excentric) have excellent resistance to petroleum-derived liquids such as oil and gasoline and can be used in high temperature applications as well. | |
| The MS01-PA Series Magnetic Float ring actuator magnet (excentric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of... | |
| The MS01-PP Series Magnetic Float ring actuator magnet (excentric) have excellent buoyancy with water absorption of only 0.1%. They are also highly resistant to chemical solvents, bases and acids making... | |
| The MS02-NBR Series Magnetic Float ring actuator magnet (excentric) have excellent resistance to petroleum-derived liquids such as oil and gasoline and can be used in high temperature applications as well. | |
| The MS02-PA Series Magnetic Float ring actuator magnet (excentric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of... | |
| The MS02-PP Series Magnetic Float ring actuator magnet (excentric) have excellent buoyancy with water absorption of only 0.1%. They are also highly resistant to chemical solvents, bases and acids making... | |
| The MS03-PP Series Magnetic Float ring actuator magnet (centric) have excellent buoyancy with water absorption of only 0.1%. They are also highly resistant to chemical solvents, bases and acids making... | |
| The MS04-PP Series Magnetic Float ring actuator magnet (centric) have excellent buoyancy with water absorption of only 0.1%. They are also highly resistant to chemical solvents, bases and acids making... | |
| The MS06-PP Series Magnetic Float (MS06/1-PP, MS06/2-PP, MS06/5-PP, MS06/6-PP) ring actuator magnet (centric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as... | |
| The MS07-PA Series Magnetic Float ring actuator magnet (excentric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of... | |
| The MS08-PP Series Magnetic Float ring actuator magnet (excentric) are made of nylon, have a very high strength-to-weight ratio making them shock and abrasion resistant as well as capable of... | |
| The MS09-S Series Magnetic Float ring actuator magnet (excentric) are resistant to high temperatures up to 350°C (660°F) and ideal for food and beverage industry and high pressure applications. Suitable... | |
| The MS10-S Series Magnetic Float ring actuator magnet (excentric) are resistant to high temperatures up to 350°C (660°F) and ideal for food and beverage industry and high pressure applications. Suitable... | |
| Versatile LS04 Series Liquid Level Sensor for single, multi and continuous level control, detection and monitoring. Reservoir, tank, bottle or other container mounting configurations. Up to 6 floats, 1W-100W rated... | |
| Versatile stainless steel LS05 Series Liquid Level Sensor for single, multi and continuous level control, detection and monitoring capable of high temperature resistance up to 200°C (SS) and pressure up... | |
| Vertical bottom mount R12347 Series Liquid Level Sensor design is ideal in blow or injection molded bottles. Uses separate seal grommet and contains and internal snubber resistor. Mates with Ford... | |
| Vertical bottom mount R12349 Series Liquid Level Sensor design is ideal in blow or injection molded bottles. Uses separate seal grommet and contains and internal snubber resistor. Mates with Ford... | |
| Vertical bottom mount R12372 Series Liquid Level Sensor design is ideal in blow or injection molded bottles. Uses separate seal grommet and contains and internal snubber resistor. Indication delay feature. | |
| Vertical bottom mount R12406 Series Liquid Level Sensor design is ideal in blow or injection molded bottles. Uses separate seal grommet and contains and internal snubber resistor. Indication delay feature. | |
| Vertical bottom mount R12421 Series Liquid Level Sensor design is ideal in blow or injection molded bottles. Uses separate seal grommet and contains and internal snubber resistor. Indication delay feature. | |
| Vertical bottom mount R12468 Series Liquid Level Sensor design is ideal in blow or injection molded bottles. Integrated o-ring seal. Float sold separate. Mates with Packard P/N 12052641. | |
| Vertical bottom mount R12481 Series Liquid Level Sensor design is ideal in blow or injection molded bottles. Integrated o-ring seal. Compatible with B12482 Series Magnetic Float (sold separate). Mates with... | |
| Vertical top mount R12072 Series Liquid Level Sensor snap-in design is ideal in blow or injection molded bottles. Adjustable sensing point up to 18 inches from top of bottle. Standard... |